EN
  • EN
  • DE

DMC1016UPD-13

Part No DMC1016UPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 8V 24V POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 12V, 20V
Continuous Drain Current at 25°C 9.5A, 8.7A
Maximum Rds On at Id,Vgs 17 mOhm @ 11.8A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 32nC @ 8V
Max Input Capacitance 1454pF @ 6V
Maximum Power Dissipation 2.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Win Source Part Number 1072882-DMC1016UPD-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC1016UPD-13 CAD Model

Description

Introducing the DMC1016UPD-13 MOSFET from Diodes Incorporated

The DMC1016UPD-13 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is engineered to provide efficient power management and is suitable for a wide range of applications, including power conversion, load switching, and motor control.

Key Features

  • Low On-Resistance: The DMC1016UPD-13 boasts an incredibly low on-resistance, which significantly reduces power losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency circuits, ensuring minimal delay and high performance in power switching applications.
  • Advanced Packaging: Enclosed in a compact U-DFN2020-6 (Type B) package, the DMC1016UPD-13 offers a space-saving solution without compromising on power handling and thermal performance.
  • Dual MOSFET Configuration: The integration of two N-channel MOSFETs in a single package allows for design flexibility and can reduce the component count in various circuit designs.

Electrical Characteristics

The DMC1016UPD-13 features a drain-source voltage (V<sub>DS) of 30V, a continuous drain current (I<sub>D) of up to 5.5A, and a gate-source voltage (V<sub>GS) ranging from -20V to +20V. This makes it suitable for a variety of applications that require reliable switching and efficient power management.

Applications

Due to its high efficiency and reliability, the DMC1016UPD-13 is used in a variety of electronic devices and systems, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

With its combination of low on-resistance, high-speed switching, and a compact form factor, the DMC1016UPD-13 from Diodes Incorporated stands out as a versatile component for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4213 $58.9820
335+ $0.3458 $115.8430
520+ $0.3350 $174.2000
715+ $0.3242 $231.8030
925+ $0.3134 $289.8950
1,235+ $0.2809 $346.9115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess