EN
  • EN
  • DE

DMT3006LPS-13

Part No DMT3006LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 16A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 16A (Ta), 65A (Tc) 1.3W (Ta), 42W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT3006
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT3006LPS-13DITR, DMT3006LPS-13DICT, DMT3006LPS-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869131-DMT3006LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT3006LPS-13 CAD Model

Description

DMT3006LPS-13: A High-Efficiency MOSFET from Diodes Incorporated

The DMT3006LPS-13 is a state-of-the-art, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is tailored for power management tasks in a wide array of electronic devices, offering high efficiency and reliability.

Encased in a compact, leadless PowerDI3333-8 package, the DMT3006LPS-13 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 6.5mΩ at V<sub>GS = 10V. This low R<sub>DS(on) means the device can handle high current loads while minimizing power losses, making it an excellent choice for energy-sensitive applications. The device is RoHS-compliant, ensuring adherence to the latest environmental standards and regulations.

Key Features and Benefits:

  • Low On-Resistance: With an R<sub>DS(on) of only 6.5mΩ, this MOSFET ensures minimal power loss and increased efficiency in high-current applications.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design, enabling the use of a single component instead of multiple transistors, which saves space and simplifies circuit complexity.
  • High Continuous Drain Current: The device supports a continuous drain current (I<sub>D) of up to 30A, making it suitable for handling high-power tasks.
  • Thermal Management: The PowerDI3333-8 package enhances thermal performance, ensuring the MOSFET operates within safe temperature ranges even under heavy loads.
  • Leadless Package: The compact and leadless design provides a smaller footprint on the PCB, which is critical for portable and space-constrained applications.
  • Halogen and Antimony Free: Environmentally friendly, the DMT3006LPS-13 is both halogen and antimony free, reflecting Diodes Incorporated's commitment to green products.

Whether it's for power conversion in computing devices, motor control in industrial applications, or power management in portable electronics, the DMT3006LPS-13 is engineered to deliver high performance with maximum reliability. Its advanced features and robust design make it a top choice for engineers and designers looking to optimize their power systems with a compact, efficient, and versatile MOSFET solution.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for technical assistance.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1826 $50.2150
585+ $0.1710 $100.0350
910+ $0.1653 $150.4230
1,305+ $0.1537 $200.5785
1,695+ $0.1479 $250.6905
2,110+ $0.1422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess