EN
  • EN
  • DE

DMC2450UV-7

Part No DMC2450UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N and P-Channel
FET Feature Standard
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 1.03A, 700mA
Rds On (Maximum) @ Id, Vgs 480 mOhm @ 200mA, 5V
Vgs(th) (Maximum) @ Id 900mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 0.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 37.1pF @ 10V
Power - Max 450mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-563
Win Source Part Number 1168039-DMC2450UV-7
Manufacturer Homepage www.diodes.com
Family Name DMC2450UV
Introduction Date September 30, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMC2450UV-7 CAD Model

Description

The DMC2450UV-7 is a state-of-the-art MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact, surface-mount device is designed to deliver high efficiency and reliability for a wide range of applications.

Key Features

  • Low On-Resistance: The MOSFET features ultra-low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: Optimized for fast switching applications, the DMC2450UV-7 ensures minimal delays in electronic circuits.
  • Low Gate Charge: A low gate charge allows for reduced switching energy, making it suitable for high-frequency operations.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, minimizing the impact on the environment.

Applications

The DMC2450UV-7 is versatile and can be used in a variety of applications, including:

  • Power Management
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Drives

Technical Specifications

With a continuous drain current of 4.2 A and a maximum drain-source voltage of 20 V, the DMC2450UV-7 is capable of handling a range of power requirements. Its SOT-23 package is not only space-saving but also ensures a low thermal resistance path for heat dissipation.

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMC2450UV-7 is no exception, undergoing rigorous testing to ensure it performs under various conditions and throughout its intended lifespan.

Ordering Information

To purchase the DMC2450UV-7 or to obtain more information about pricing and availability, please visit Diodes Incorporated's official website or contact an authorized distributor. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3226 $50.0030
380+ $0.2647 $100.5860
590+ $0.2564 $151.2760
810+ $0.2482 $201.0420
1,045+ $0.2399 $250.6955
1,395+ $0.2151 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess