EN
  • EN
  • DE

DMC2700UDM-7

Part No DMC2700UDM-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1.34A, 1.14A
Maximum Rds On at Id,Vgs 400 mOhm @ 600mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.74nC @ 4.5V
Max Input Capacitance 60.67pF @ 16V
Maximum Power Dissipation 1.12W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014356-DMC2700UDM-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC2700UDM-7 CAD Model

Description

Introducing the DMC2700UDM-7 MOSFET from Diodes Incorporated

The DMC2700UDM-7 is a cutting-edge, dual N-Channel enhancement mode field effect transistor (MOSFET) developed by the renowned semiconductor manufacturer, Diodes Incorporated. Crafted with precision and efficiency in mind, this MOSFET is designed to cater to a wide range of applications, offering superior performance in a compact, surface-mount package.

Key Features

  • Low On-Resistance: The DMC2700UDM-7 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides swift transitions that enhance the performance of power management systems.
  • Dual N-Channel Configuration: Its dual N-Channel setup allows for flexibility in design, enabling the implementation of complex circuit topologies within a single package.
  • RoHS Compliant: Adhering to environmental standards, the DMC2700UDM-7 is RoHS compliant, ensuring minimal impact on the environment.
  • PowerDI® 123 Package: Encased in Diodes Incorporated's proprietary PowerDI® 123 package, this MOSFET offers excellent thermal performance and a small footprint, making it ideal for space-constrained applications.

Applications

The DMC2700UDM-7 is versatile and can be utilized in a variety of electronic devices and systems. Some of its typical applications include:

  • Power Management Solutions
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Computing and Networking Equipment

Technical Specifications

With a continuous drain current of up to 4.6A and a gate-source voltage of ±20V, the DMC2700UDM-7 is capable of handling significant power requirements. It operates over a temperature range of -55°C to +150°C, ensuring reliability across various environmental conditions.

Conclusion

For engineers and designers looking for a robust, high-performance MOSFET, the DMC2700UDM-7 from Diodes Incorporated is an excellent choice. Its superior electrical characteristics, combined with a small package size, make it a valuable component for any power-sensitive application.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,440+ $0.0696 $100.2240
2,230+ $0.0673 $150.0790
3,195+ $0.0626 $200.0070
4,155+ $0.0602 $250.1310
5,185+ $0.0579 $300.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess