EN
  • EN
  • DE

DMC2990UDJ-7

Part No DMC2990UDJ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT963
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 450mA, 310mA
Maximum Rds On at Id,Vgs 990 mOhm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 27.6pF @ 15V
Maximum Power Dissipation 350mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 080556-DMC2990UDJ-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMC2990UDJ-7 CAD Model

Description

Introducing the DMC2990UDJ-7 MOSFET from Diodes Incorporated

Diodes Incorporated has once again demonstrated its commitment to innovation and efficiency in the electronics sector with the introduction of the DMC2990UDJ-7, a high-performance MOSFET designed for a wide range of applications. This compact and energy-efficient component is part of Diodes Incorporated's extensive portfolio of semiconductor products, renowned for their reliability and cutting-edge technology.

Key Features of the DMC2990UDJ-7

  • Low On-Resistance: The DMC2990UDJ-7 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in power management applications where energy conservation is paramount.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables quick transitions between on and off states, thereby minimizing switching losses and enhancing performance in high-frequency circuits.
  • Dual N-Channel: The dual N-channel configuration of the DMC2990UDJ-7 allows for greater flexibility in circuit design, providing the ability to control two separate paths with a single component.
  • Surface-Mount Package: The device comes in an ultra-small DFN2020-6 (Type B) surface-mount package, which is ideal for space-constrained applications. Its compact size does not compromise its thermal performance, ensuring reliable operation even in tight layouts.
  • RoHS Compliant: In line with Diodes Incorporated's commitment to environmental sustainability, the DMC2990UDJ-7 is fully RoHS compliant, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

Applications

The versatility of the DMC2990UDJ-7 MOSFET makes it suitable for a broad spectrum of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

With its combination of efficiency, speed, and compact form factor, the DMC2990UDJ-7 from Diodes Incorporated is an excellent choice for designers looking to enhance their electronic designs with a reliable and high-performing MOSFET.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0571 $50.2480
1,870+ $0.0535 $100.0450
2,905+ $0.0517 $150.1885
4,160+ $0.0481 $200.0960
5,400+ $0.0463 $250.0200
6,745+ $0.0445 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess