EN
  • EN
  • DE
  • IT

DMG6968UQ-7

Part No DMG6968UQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 6.5A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 151pF @ 10V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 6.5A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1033687-DMG6968UQ-7
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian DMG6968UQ-7 CAD Model

Description

Introducing the DMG6968UQ-7 MOSFET by Diodes Incorporated

The DMG6968UQ-7 is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This MOSFET is a part of Diodes Incorporated's extensive range of discrete, analog, and mixed-signal components that cater to a wide array of applications across various industries.

Constructed with advanced trench technology, the DMG6968UQ-7 offers excellent R<sub>DS(on) and low gate charge, which translates into reduced conduction and switching losses. This feature makes it an ideal choice for high-efficiency power management tasks. The device is designed to operate with a maximum continuous drain current (I<sub>D) of 9.4 A, and it can withstand drain-source voltages (V<sub>DS) up to 30V, ensuring robust performance for a variety of applications.

The DMG6968UQ-7 is housed in a compact, surface-mount U-DFN2020-6 (Type B) package, which not only saves valuable board space but also provides excellent thermal performance. Its small form factor and low profile make it suitable for use in space-constrained applications, such as portable electronics, where efficiency and size are critical considerations.

This MOSFET is also characterized by its low threshold voltage (V<sub>GS(th)), making it compatible with low-voltage logic signals, thereby simplifying the interface with microcontrollers and other logic-level devices. The DMG6968UQ-7 is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability and ensuring that it meets the regulatory requirements for hazardous substance control.

Applications that can benefit from the high-performance characteristics of the DMG6968UQ-7 include DC-DC converters, power management circuits, load switches, and battery protection circuits. Its reliability and efficiency also make it suitable for use in industrial systems, telecommunications, and consumer electronics.

In summary, the DMG6968UQ-7 MOSFET from Diodes Incorporated stands out for its low on-resistance, high efficiency, and compact packaging, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2281 $57.0250
600+ $0.1873 $112.3800
930+ $0.1814 $168.7020
1,280+ $0.1755 $224.6400
1,655+ $0.1697 $280.8535
2,210+ $0.1521 $336.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,520 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess