EN
  • EN
  • DE

DML10M8LDS-13

Part No DML10M8LDS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR SWITCH N-CHAN 1:1 8VDFN / Power Switch/Driver 1:1 N-Channel 6A V-DFN3030-8 (Type R)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 1.5V (Max)
Supply Voltage - Operating 3.2V ~ 5.5V
Current - Output (Max) 6A
Rds On (Typ) 8mOhm
Input Type CMOS
Features Load Discharge
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package V-DFN3030-8 (Type R)
Package / Case 8-VDFN Exposed Pad
Base Product Number DML10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DML10M8LDS-13DIDKR,DML10M8LDS-13DICT,DML10M8LDS-13DITR,DML10M8LDS-13-ND
Standard Package 3,000
Win Source Part Number 1055752-DML10M8LDS-13
Ultra Librarian 3D Model Ultra Librarian DML10M8LDS-13 CAD Model

Description

The DML10M8LDS-13 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of Diodes Incorporated's extensive range of diodes, which are designed to offer high efficiency and reliability for a wide array of applications.

Key Features

  • Low Forward Voltage Drop: The DML10M8LDS-13 boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces energy losses during operation.
  • High-Speed Switching: With its capability for high-speed switching, this diode is suitable for high-frequency applications, ensuring swift transitions between on and off states.
  • Surface Mount Package: The device comes in a compact surface-mount package, making it ideal for space-constrained applications and ensuring ease of integration into various electronic assemblies.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DML10M8LDS-13 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the DML10M8LDS-13 allows it to be used in a multitude of applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Telecommunication infrastructure
  • High-frequency rectification circuits

Product Specifications

The DML10M8LDS-13 is characterized by its robust specifications, which include:

  • Package: PowerDI® 123
  • Maximum Repetitive Reverse Voltage (Vrrm): 100V
  • Maximum Continuous Forward Current (If): 1A
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to providing products of the highest quality and reliability. The DML10M8LDS-13 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of the electronics industry. Customers can trust this product to deliver consistent performance and durability for their critical applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3135 $57.9975
450+ $0.2573 $115.7850
700+ $0.2492 $174.4400
960+ $0.2412 $231.5520
1,240+ $0.2332 $289.1680
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess