EN
  • EN
  • DE

DMMT5401-7

Part No DMMT5401-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 150V 0.2A SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 150V 200mA 300MHz 300mW Surface Mount SOT-26
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-26
Family Name DMMT5401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DMMT5401DITR, DMMT5401DICT, DMMT54017, DMMT5401DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843884-DMMT5401-7
Ultra Librarian 3D Model Ultra Librarian DMMT5401-7 CAD Model

Description

The DMMT5401-7 from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of applications that require low power and high efficiency. This versatile transistor is housed in a compact SOT-26 package, making it ideal for space-constrained applications.

Key Features

  • PNP Transistor: The DMMT5401-7 features a PNP configuration, which is commonly used for amplification and switching in electronic circuits.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify a small input current to a larger output current, making it suitable for a range of amplification needs.
  • Low VCE(sat): The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • SOT-26 Package: The small surface-mount package allows for efficient use of PCB space and is compatible with automated assembly processes.
  • RoHS Compliant: The DMMT5401-7 is compliant with RoHS standards, ensuring it meets environmental and safety requirements by avoiding hazardous substances.

Applications

The DMMT5401-7 is suitable for a wide range of applications, including but not limited to:

  • Signal amplification in audio devices
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching operations in industrial controls
  • Power management in portable electronics
  • General-purpose switching and amplification

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) -150V Collector-Emitter Voltage (VCEO) -150V Emitter-Base Voltage (VEBO) -5V Continuous Collector Current (IC) -600mA Power Dissipation (PD) 225mW

With its robust performance and small footprint, the DMMT5401-7 is an excellent choice for designers looking for a reliable PNP transistor for their electronic projects.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess