EN
  • EN
  • DE

DMN1033UCB4-7

Part No DMN1033UCB4-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 12V U-WLB1818-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Mosfet Array 2 N-Channel (Dual) Common Drain - - 1.45W Surface Mount
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 4-UFBGA, WLBGA
Family Name DMN1033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN1033UCB4-7DIDKR, DMN1033UCB4-7DICT, DMN1033UCB4-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868925-DMN1033UCB4-7
Ultra Librarian 3D Model Ultra Librarian DMN1033UCB4-7 CAD Model

Description

The DMN1033UCB4-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is part of their extensive range of components that cater to a wide array of electronic applications, offering efficiency and reliability.

The DMN1033UCB4-7 is built with advanced trench technology to provide superior performance in terms of low on-resistance and fast switching capabilities. This makes it an ideal choice for power management tasks within compact and energy-sensitive circuits. It is commonly used in power conversion and management applications, such as DC-DC converters, power supplies, and load switches, as well as in motor drive controls and battery management systems.

With its ultra-compact DFN2020 package, the DMN1033UCB4-7 is designed for space-constrained applications, offering a footprint that is ideal for portable and miniature devices. Despite its small size, it does not compromise on power handling, supporting a continuous drain current (ID) of up to 5.3 A and a pulsed drain current (IDM) of 21 A. The device also features a low threshold voltage (VGS(th)) which enhances its performance in low voltage operations.

The DMN1033UCB4-7 boasts a low gate charge (Qg) and low crss (reverse transfer capacitance), which contribute to its high-speed switching performance. Its maximum drain-source voltage (VDS) of 30V and a maximum RDS(on) of 17.5 mΩ at VGS of 10V ensure that the device can handle significant power levels while maintaining energy efficiency.

For safety and reliability, the DMN1033UCB4-7 features over-temperature and over-current protection. Its operating temperature range from -55°C to +150°C allows for use in extreme environments. Diodes Incorporated's commitment to quality means that this MOSFET meets rigorous industry standards, ensuring long-term reliability for the end-user's application.

In summary, the DMN1033UCB4-7 by Diodes Incorporated is a robust, high-efficiency N-Channel MOSFET that offers excellent performance for a variety of power management applications, especially where space is at a premium and power efficiency is crucial.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1256 $50.2400
970+ $0.1031 $100.0070
1,505+ $0.0999 $150.3495
2,070+ $0.0967 $200.1690
2,680+ $0.0934 $250.3120
3,580+ $0.0838 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess