EN
  • EN
  • DE
  • IT

DMN10H099SFG-7

Part No DMN10H099SFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 4.2A PWRDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 100 V 4.2A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMN10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN10H099SFG-7DICT, DMN10H099SFG-7DIDKR, DMN10H099SFG-7DITR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868927-DMN10H099SFG-7
Ultra Librarian 3D Model Ultra Librarian DMN10H099SFG-7 CAD Model

Description

The DMN10H099SFG-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of discrete, analog, and mixed-signal semiconductors, engineered to provide efficient power control and management solutions for a wide array of electronic applications.

Key Features

  • Low On-Resistance: The DMN10H099SFG-7 boasts a low on-resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, which is crucial for power supplies and DC-DC converters.
  • Low Gate Charge: The reduced gate charge of this device facilitates faster switching and minimizes power dissipation during the switching cycle.
  • PowerDI®5060-8 Package: Housed in a PowerDI®5060-8 package, the DMN10H099SFG-7 offers a compact footprint without compromising thermal performance, suitable for space-constrained applications.
  • High Continuous Drain Current: It supports a high continuous drain current, which allows it to handle significant power levels required in various electronics.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product meets environmental and safety standards.

Applications

The DMN10H099SFG-7 is utilized in a diverse range of applications that require efficient power management and high-speed switching. Some of the typical applications include:

  • DC-DC Converters
  • Power Management Functions
  • Load Switches
  • Battery Management Systems
  • Computing and Server Power Supplies
  • Motor Drives

Technical Specifications

With a drain-source voltage (Vds) of 100V and a continuous drain current (Id) of 7.5A, the DMN10H099SFG-7 is capable of handling high voltages and currents. The device also features a low threshold voltage (Vgs(th)) which ensures low voltage operation, enhancing its versatility in various circuit designs.

Conclusion

The DMN10H099SFG-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to improve power management in their electronic systems. Its combination of low on-resistance, high-speed switching, and compact packaging makes it a versatile choice for a multitude of applications.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $64.0299
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.6528
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1513
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1432
Rohm Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6827 $51.2025
180+ $0.5602 $100.8360
280+ $0.5427 $151.9560
385+ $0.5252 $202.2020
495+ $0.5077 $251.3115
660+ $0.4551 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,669 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess