EN
  • EN
  • DE

DMN2075U

Part No DMN2075U
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168128-DMN2075U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2075U CAD Model

Description

DMN2075U - N-Channel Enhancement Mode Field Effect Transistor

The DMN2075U is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This compact and efficient MOSFET is engineered to deliver superior power control and efficiency in a wide range of electronic applications.

Key Features:

  • Low On-Resistance: The DMN2075U boasts an exceptionally low on-resistance (RDS(on)), which translates into reduced power losses and improved overall efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this FET is capable of operating at high frequencies, making it ideal for power management in modern electronic circuits.
  • Low Threshold Voltage: With a low gate threshold voltage (VGS(th)), the DMN2075U ensures easy drive and control, allowing for seamless integration with logic-level circuits.
  • Surface-Mount Package: The device comes in a small SOT-23 package, perfect for space-constrained applications where board real estate is at a premium.

Applications:

The DMN2075U is a versatile component suitable for a variety of applications, including:

  • Power Management
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Drive Controls

Electrical Characteristics:

With a continuous drain current (ID) of up to 4.2A and a maximum drain-source voltage (VDSS) of 20V, the DMN2075U is capable of handling moderate power levels in electronic circuits. Its thermal performance is enhanced by a power dissipation (PD) of 1.25W, ensuring reliability even under strenuous conditions.

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DMN2075U is no exception. It is produced in compliance with stringent industry standards, ensuring high reliability and performance consistency for every unit shipped.

In summary, the DMN2075U from Diodes Incorporated is a high-efficiency, N-channel MOSFET that offers designers a compact, high-performance solution for a wide range of power control applications.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0395 $50.1650
3,080+ $0.0325 $100.1000
4,780+ $0.0314 $150.0920
6,580+ $0.0304 $200.0320
8,505+ $0.0294 $250.0470
11,365+ $0.0264 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess