EN
  • EN
  • DE

DMN2170U

Part No DMN2170U
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168132-DMN2170U
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMN2170U CAD Model

Description

Introducing the DMN2170U MOSFET by Diodes Incorporated

The DMN2170U is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to accommodate a wide range of applications, including power management, load switching, and conversion in consumer, industrial, and automotive sectors.

Constructed using advanced trench technology, the DMN2170U offers superior on-state resistance (R<sub>DS(on)) with a low threshold drive, making it an ideal choice for high efficiency power applications. Its compact SOT-23 package is optimized for low gate charge (Q<sub>G), low capacitance (C<sub>iss), and fast switching performance, which are essential characteristics for modern electronic circuits requiring high-speed operation and minimal power loss.

Key Features of the DMN2170U:

  • Low On-Resistance: The device features a low R<sub>DS(on) that ensures reduced conduction losses and enhances overall efficiency.
  • High-Speed Switching: Fast switching capabilities of the DMN2170U make it suitable for high-frequency applications, contributing to improved performance and reduced switching losses.
  • Thermal Performance: Excellent thermal performance is achieved through its power dissipation capabilities, allowing for reliable operation even under high current conditions.
  • Gate Charge: A low gate charge facilitates reduced power consumption during the switching process, which is crucial for power-sensitive designs.
  • Package: The SOT-23 package is not only space-saving but also offers a robust and reliable form factor for surface mount technology (SMT).

The DMN2170U is designed to meet the stringent requirements of modern electronic systems, providing a combination of high efficiency, reliability, and compactness. Whether you're designing power supplies, motor controls, or looking to incorporate efficient switching in your circuitry, the DMN2170U from Diodes Incorporated is an excellent choice that promises to deliver top-notch performance in a wide array of applications.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess