EN
  • EN
  • DE

DMN2450UFD-7

Part No DMN2450UFD-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 900MA 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features N-Channel 20 V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-UDFN
Case / Package X1-DFN1212-3
Family Name DMN2450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMN2450UFD-7DICT, DMN2450UFD-7DIDKR, DMN2450UFD-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917148-DMN2450UFD-7
Ultra Librarian 3D Model Ultra Librarian DMN2450UFD-7 CAD Model

Description

DMN2450UFD-7 MOSFET by Diodes Incorporated

The DMN2450UFD-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed using advanced trench technology to provide excellent RDS(on) and low gate charge performance, making it a highly efficient solution for a wide range of applications.

Key Features:

  • Low On-Resistance: The DMN2450UFD-7 features a low on-resistance (RDS(on)) which translates to reduced conduction losses, enhancing overall energy efficiency in applications where it is deployed.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-speed applications, ensuring minimal losses during the transition from ON to OFF states and vice versa.
  • Low Gate Charge: The device has been optimized to have a low gate charge (Qg), which reduces the power required to turn the MOSFET on and off, thus conserving energy and improving the power efficiency of the entire system.
  • Surface Mount Package: The DMN2450UFD-7 comes in an ultra-small DFN2020 package, which is ideal for space-constrained applications. Its compact size does not compromise its thermal performance, thanks to the power dissipation capabilities of the package design.

Applications:

The DMN2450UFD-7 is versatile and can be used in various applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Networking Systems

With its robust design and efficient operation, the DMN2450UFD-7 is a reliable choice for designers looking to optimize their power systems. Whether for consumer electronics, industrial automation, or automotive applications, this MOSFET from Diodes Incorporated stands out for its performance and compact footprint.

Environmental and Quality Certifications:

The DMN2450UFD-7 is compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental sustainability. Additionally, the product is supported by the company's rigorous quality assurance protocols, ensuring high reliability and performance consistency.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0464 $58.0000
2,660+ $0.0434 $115.4440
4,135+ $0.0420 $173.6700
5,935+ $0.0390 $231.4650
7,720+ $0.0374 $288.7280
9,650+ $0.0360 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess