EN
  • EN
  • DE

DMT10H009LPS-13

Part No DMT10H009LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 100 V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869107-DMT10H009LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT10H009LPS-13 CAD Model

Description

DMT10H009LPS-13 - A High-Efficiency Power MOSFET by Diodes Incorporated

The DMT10H009LPS-13 is a state-of-the-art power MOSFET designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is part of Diodes Incorporated's extensive portfolio of MOSFETs that are engineered to deliver superior performance in a wide range of applications.

With its advanced technology, the DMT10H009LPS-13 offers a low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks. The MOSFET operates at a drain-source voltage of 100V, which makes it suitable for mid-to-high voltage applications. Its continuous drain current is rated at 62A, ensuring it can handle significant power without overheating or failing.

The device comes in a PowerDI™ 5x6 package, which is known for its small footprint and excellent thermal performance. This compact form factor allows for high-density board layouts, making the DMT10H009LPS-13 an excellent choice for space-constrained applications while still providing the thermal performance required for reliable operation.

Key Features:

  • Low On-Resistance (R<sub>DS(on))
  • Low Gate Charge (Q<sub>G)
  • Drain-Source Voltage (V<sub>DSS) of 100V
  • Continuous Drain Current (I<sub>D) of 62A
  • PowerDI™ 5x6 Package for Superior Thermal Performance

Applications for the DMT10H009LPS-13 include a broad range of power management tasks where efficiency is critical. This includes DC-DC converters, power supplies for servers, telecom equipment, and other computing devices. Its robustness also makes it suitable for automotive applications and industrial systems where reliability and performance are non-negotiable.

Diodes Incorporated has designed the DMT10H009LPS-13 with the needs of modern electronic systems in mind, ensuring that it not only meets but exceeds the performance and reliability standards expected by industry professionals. By choosing the DMT10H009LPS-13 for your power management needs, you are selecting a product that represents the pinnacle of Diodes Incorporated's commitment to excellence in semiconductor design.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6934 $58.9390
180+ $0.6486 $116.7480
280+ $0.6264 $175.3920
400+ $0.5816 $232.6400
520+ $0.5593 $290.8360
650+ $0.5368 $348.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess