The DMN26D0UFB4 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This FET is built using advanced trench MOSFET technology, which enables it to deliver outstanding performance with low on-resistance and high-switching speeds, making it suitable for a wide range of power management applications.
Key Features
- Low On-Resistance: The DMN26D0UFB4 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves efficiency in electronic circuits.
- High-Speed Switching: With its fast switching capabilities, this FET is ideal for high-frequency applications, including power supplies and converters.
- Low Threshold Voltage: The low threshold voltage ensures that the device can be easily driven by logic-level voltages, simplifying the design of driver circuits.
- Small Footprint: The ultra-small DFN2020 package allows for a compact design, saving valuable board space in space-constrained applications.
- RoHS Compliant: The DMN26D0UFB4 is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
Applications
The DMN26D0UFB4 is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC-DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
- Motor Control Circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
4.2A
Power Dissipation (P<sub>D)
1.25W
R<sub>DS(on)
58mΩ
With its combination of efficiency, speed, and compact size, the DMN26D0UFB4 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions.