EN
  • EN
  • DE

DMN3009SSS-13

Part No DMN3009SSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 15A 8SO T&R 2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features N-Channel 30 V 15A (Ta) 1.4W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name DMN3009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868983-DMN3009SSS-13
Ultra Librarian 3D Model Ultra Librarian DMN3009SSS-13 CAD Model

Description

Diodes Incorporated DMN3009SSS-13 N-Channel MOSFET

The DMN3009SSS-13 from Diodes Incorporated is a high-performance N-Channel MOSFET that is designed to handle a wide range of applications requiring efficient power management and delivery. This MOSFET is a part of Diodes Incorporated's extensive range of semiconductor products known for their reliability and innovation. The DMN3009SSS-13 is optimized for fast switching, low on-resistance, and high current handling capabilities, making it an ideal choice for power conversion and management tasks in both commercial and industrial settings.

Key Features:

  • High Current Capacity: The device is capable of supporting continuous drain currents up to 30A, making it suitable for high-power applications.
  • Low On-Resistance: Featuring a low on-resistance of just 8.7mΩ at a 10V gate drive, the DMN3009SSS-13 ensures efficient operation with minimal power loss.
  • Fast Switching Speed: With fast switching characteristics, this MOSFET can operate at higher frequencies, which is crucial for applications like DC-DC converters.
  • High Thermal Performance: The device comes in a thermally efficient package, which helps in maintaining a lower operating temperature even under high current conditions.
  • Robustness: Built to withstand voltage transients and rugged conditions, the DMN3009SSS-13 offers a drain-source voltage (Vds) of 30V which provides a good safety margin for most low to medium voltage applications.

Applications:

  • Power Supply Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Devices
  • DC-DC Converters
  • Load Switches

The DMN3009SSS-13 comes in a compact DFN3030-8 package, which not only saves space on the PCB but also provides excellent thermal performance. The product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

With its combination of high efficiency, durability, and thermal management, the DMN3009SSS-13 N-Channel MOSFET from Diodes Incorporated stands out as a reliable component for designers looking to optimize their power management systems. Whether it's for consumer electronics, automotive applications, or industrial equipment, this MOSFET is engineered to deliver top performance while maintaining energy efficiency.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5961 $50.6685
205+ $0.4891 $100.2655
320+ $0.4739 $151.6480
440+ $0.4586 $201.7840
565+ $0.4433 $250.4645
755+ $0.3974 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess