EN
  • EN
  • DE

DMN3016LDN-7

Part No DMN3016LDN-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 7.3A 8VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features Mosfet Array 2 N-Channel (Dual) 30V 7.3A 1.1W Surface Mount V-DFN3030-8 (Type J)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package V-DFN3030-8 (Type J)
Family Name DMN3016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN3016LDN-7DICT, DMN3016LDN-7DI, DMN3016LDN-7DITR, DMN3016LDN-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868987-DMN3016LDN-7
Ultra Librarian 3D Model Ultra Librarian DMN3016LDN-7 CAD Model

Description

DMN3016LDN-7 MOSFET by Diodes Incorporated

The DMN3016LDN-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of power management solutions, catering to the needs of modern electronic devices that demand efficient power regulation and switching capabilities.

Constructed with advanced trench technology, the DMN3016LDN-7 boasts excellent RDS(on) characteristics, ensuring minimal on-state resistance which translates to lower power losses during operation. This makes the device particularly suitable for high-efficiency power management tasks within a wide array of applications, including but not limited to, power supplies, DC-DC converters, and load switches.

The DMN3016LDN-7 operates at a continuous drain current of 23A, with a 30V drain-source voltage (Vds), which allows for robust performance in various circuit configurations. Its threshold voltage (Vgs th) is specified at a standard level, ensuring compatibility with common drive voltages and ease of integration into existing designs.

Furthermore, the DMN3016LDN-7 features fast switching speeds, which is a critical attribute for applications that require rapid state changes, such as motor controls and power regulators. Its low gate charge (Qg) contributes to its swift switching performance, thus reducing switching losses and improving overall system efficiency.

For enhanced thermal management, the DMN3016LDN-7 is housed in a small surface-mount package, the DFN2020-6, which offers excellent thermal resistance. This packaging not only facilitates better heat dissipation but also allows for a more compact design footprint, making it an ideal choice for space-constrained applications.

Diodes Incorporated has also taken measures to ensure the DMN3016LDN-7 meets the rigorous reliability standards required for modern electronics. It is RoHS compliant, lead-free, and halogen-free, reflecting the company's commitment to environmental sustainability and product safety.

In summary, the DMN3016LDN-7 from Diodes Incorporated is a versatile and efficient solution for a multitude of power-related applications. Its combination of low on-resistance, fast switching, and compact packaging makes it a top contender for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2435 $51.1350
440+ $0.2281 $100.3640
685+ $0.2204 $150.9740
980+ $0.2050 $200.9000
1,270+ $0.1973 $250.5710
1,585+ $0.1896 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,373 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess