EN
  • EN
  • DE

DMN3135LVT-7

Part No DMN3135LVT-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 3.5A TSOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.5A
Maximum Rds On at Id,Vgs 60 mOhm @ 3.1A, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 4.1nC @ 4.5V
Max Input Capacitance 305pF @ 15V
Maximum Power Dissipation 840mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Win Source Part Number 1033762-DMN3135LVT-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMN3135LVT
Introduction Date November 23, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DMN3135LVT-7 CAD Model

Description

Product Overview: DMN3135LVT-7

The DMN3135LVT-7 is a high-performance, N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a part of their extensive range of discrete, analog, and mixed-signal semiconductor products, tailored for efficiency and power management in modern electronic systems.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)), which translates to reduced power loss during operation and enhances the overall efficiency of the application it is used in.
  • High-Speed Switching: With its fast switching capabilities, the DMN3135LVT-7 is ideal for high-speed circuitry, contributing to improved performance in applications such as power conversion and regulation.
  • Low Threshold Voltage: The low threshold voltage ensures that the transistor can be easily driven to conduction, making it compatible with low-voltage logic signals and suitable for a wide range of digital and analog circuits.
  • Surface-Mount Package: Encased in a small SOT-523 package, the DMN3135LVT-7 is designed for surface-mount technology (SMT), which allows for a more compact design footprint and easier integration into various electronic assemblies.

Applications

The versatility of the DMN3135LVT-7 enables its use across a diverse array of applications. It is particularly well-suited for:

  • Power management functions
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Computer peripherals
  • Portable electronics

Technical Specifications

The DMN3135LVT-7 offers a drain-source voltage (VDS) of 30V, continuous drain current (ID) of 6.7A, and power dissipation (PD) of 1.25W. It operates over a temperature range from -55°C to +150°C, making it suitable for use in challenging environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3135LVT-7 is no exception. The product is rigorously tested to meet high standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

For engineers and designers looking for a high-efficiency, compact, and reliable N-channel MOSFET, the DMN3135LVT-7 from Diodes Incorporated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,944 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess