EN
  • EN
  • DE

DMNH6021SPSQ-13

Part No DMNH6021SPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 55A PWRDI5060-8 / N-Channel 60 V 55A (Tc) 1.6W (Ta), 53W (Tc) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 55A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 23mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19.7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1016 pF @ 30 V
Power Dissipation (Max) 1.6W, 53W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI5060-8
Case / Package 8-PowerTDFN
Base Product Number DMNH6021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMNH6021SPSQ-13DICT,-DMNH6021SPSQ-13DICT,DMNH6021SPSQ-13DITR,DMNH6021SPSQ-13DIDKR,-DMNH6021SPSQ-13DIDKR,DMNH6021SPSQ-13-ND,-DMNH6021SPSQ-13DITR
Standard Package 2,500
Win Source Part Number 1325309-DMNH6021SPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMNH6021SPSQ-13 CAD Model

Description

Overview of DMNH6021SPSQ-13 from Diodes Incorporated

The DMNH6021SPSQ-13 is a high-performance, dual N-channel enhancement mode MOSFET designed and manufactured by Diodes Incorporated. This power MOSFET is optimized for power switching applications that require high efficiency, low on-resistance, and fast switching performance. It is a suitable choice for a wide range of applications, including power management, load switching, and DC-DC conversion in consumer electronics, telecommunications, and industrial systems.

Key Features

  • Low On-Resistance: The DMNH6021SPSQ-13 boasts a very low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching, reducing switching losses and enhancing performance.
  • Dual N-Channel Configuration: The dual N-channel setup allows for flexibility in design, enabling the use of half-bridge or full-bridge topologies, among others.
  • PowerDI®5060-8 Package: Encased in the PowerDI®5060-8 package, the DMNH6021SPSQ-13 offers a compact footprint while still delivering excellent thermal performance.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it meets environmental and safety requirements by avoiding the use of hazardous substances.

Applications

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Battery management systems
  • Load switches
  • Portable electronic devices

Electrical Characteristics

The DMNH6021SPSQ-13 features a continuous drain current (ID) of up to 6.5A, making it capable of handling moderate power levels. The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. With a threshold voltage (VGS(th)) that ensures low-voltage operation, this MOSFET is suitable for low-power applications as well.

Diodes Incorporated's commitment to quality and performance is evident in the DMNH6021SPSQ-13. By providing a MOSFET with such a balance of efficiency, speed, and thermal management, designers can confidently integrate this component into their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1350 $51.0750
110+ $0.9313 $102.4430
170+ $0.9022 $153.3740
230+ $0.8731 $200.8130
300+ $0.8440 $253.2000
400+ $0.7567 $302.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,460 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess