EN
  • EN
  • DE

DMNH6042SK3Q-13

Part No DMNH6042SK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 25A TO252 / N-Channel 60 V 25A (Tc) 2W (Ta) Surface Mount TO-252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 6A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 584 pF @ 25 V
Power Dissipation (Max) 2W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package TO-252-3
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMNH6042
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMNH6042SK3Q-13DITR,DMNH6042SK3Q-13DIDKR,DMNH6042SK3Q-13-ND,DMNH6042SK3Q-13DICT
Standard Package 2,500
Win Source Part Number 1324463-DMNH6042SK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMNH6042SK3Q-13 CAD Model

Description

The DMNH6042SK3Q-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, designed for a range of applications requiring efficient power management and high reliability. This robust semiconductor device is a testament to Diodes Incorporated's commitment to providing industry-leading components that meet the stringent requirements of modern electronic systems.

Key Features:

  • N-Channel Enhancement Mode: The DMNH6042SK3Q-13 is an N-channel MOSFET, which means it is optimized for fast switching and high efficiency when a positive voltage is applied to the gate relative to the source.
  • High Continuous Drain Current: With a substantial continuous drain current rating, this MOSFET can handle significant power transfer, making it suitable for demanding power applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) characteristic minimizes power loss due to resistance in the conducting state, enhancing overall efficiency and reducing thermal stress on the device.
  • High-Speed Switching: Designed for high-speed switching applications, the DMNH6042SK3Q-13 offers rapid transition times, which is crucial for reducing switching losses and improving performance in power conversion systems.
  • Robust Thermal Performance: Its excellent thermal management capabilities ensure reliable operation even under high power and temperature conditions.
  • Surface-Mount Package: The device comes in a compact surface-mount package, making it ideal for space-constrained applications while allowing for streamlined assembly processes.

Applications:

The DMNH6042SK3Q-13 is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • High-efficiency power inverters

In conclusion, the DMNH6042SK3Q-13 MOSFET from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of high-speed switching, low on-resistance, and thermal efficiency makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9226 $50.7430
135+ $0.7571 $102.2085
205+ $0.7334 $150.3470
285+ $0.7097 $202.2645
365+ $0.6861 $250.4265
490+ $0.6151 $301.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess