EN
  • EN
  • DE
  • IT

DMP2004DWK

Part No DMP2004DWK
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168228-DMP2004DWK
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2004DWK CAD Model

Description

The DMP2004DWK from Diodes Incorporated is a high-performance, dual P-channel enhancement mode field effect transistor (MOSFET) designed for power management applications. This compact device is housed in a small surface-mount package, making it an excellent choice for space-constrained applications where efficiency and thermal performance are critical.

Key Features

  • Low On-Resistance: The DMP2004DWK features low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power management circuits.
  • Dual MOSFET Configuration: The dual MOSFET design allows for simplified circuit designs, as it combines two transistors in a single package, reducing component count and saving board space.
  • High Power Dissipation: With a high power dissipation capability, the DMP2004DWK is capable of handling significant power levels, which is essential for demanding applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, broadening its compatibility with various driver ICs and microcontrollers.

Applications

The DMP2004DWK is suitable for a wide range of applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops.
  • Load switching in battery management systems.
  • DC-DC converters and power supply circuits.
  • Motor control circuits in consumer electronics and automotive systems.

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the DMP2004DWK is no exception. It is built to meet stringent quality standards, ensuring reliable performance in a variety of conditions. With its robust construction and proven design, the DMP2004DWK is a dependable choice for designers seeking to optimize their power management solutions.

Environmental Compliance

The DMP2004DWK is compliant with RoHS and Green standards, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is suitable for use in applications where environmental regulations are a concern.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3002 $57.0380
455+ $0.2463 $112.0665
705+ $0.2387 $168.2835
970+ $0.2309 $223.9730
1,255+ $0.2232 $280.1160
1,680+ $0.2001 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess