EN
  • EN
  • DE
  • IT

DMP2004KQ-7

Part No DMP2004KQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DIODE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 600mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 900mOhm @ 430mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 175 pF @ 16 V
Power Dissipation (Max) 550mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DMP2004
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 585542-DMP2004KQ-7
Ultra Librarian 3D Model Ultra Librarian DMP2004KQ-7 CAD Model

Description

DMP2004KQ-7 P-Channel Enhancement Mode MOSFET

The DMP2004KQ-7 is a high-performance, P-channel enhancement mode field-effect transistor (MOSFET) from Diodes Incorporated, designed for power management tasks in a wide array of electronic devices. This component is particularly well-suited for load switch and battery protection applications, where efficient power control is essential.

Constructed with Diodes Incorporated's advanced technology, the DMP2004KQ-7 offers low on-resistance and a high threshold voltage, ensuring minimal power loss during operation and a reliable performance even in demanding situations. The MOSFET is housed in a compact DFN2020-6 (Type B) package, which is optimized for minimal footprint and excellent thermal performance, making it an ideal choice for space-constrained applications.

The device features a continuous drain current of -8.4 A and a pulsed drain current of -33.6 A, providing robust current handling capabilities. It operates over a wide temperature range, from -55°C to 150°C, allowing for use in environments with varying thermal conditions. Additionally, the DMP2004KQ-7 boasts a low gate charge and fast switching speed, which enhances the efficiency of the circuitry it's incorporated into.

With a maximum drain-source voltage (V_DS) of -20 V and a gate-source voltage (V_GS) of ±8 V, the DMP2004KQ-7 ensures safe operation under typical circuit conditions. Its gate threshold voltage (V_GS(th)) is specified between -0.45 V and -1 V, which provides a good margin for turn-on and turn-off operations, reducing the risk of unwanted conduction.

For designers and engineers looking for a reliable P-channel MOSFET with a strong performance profile, the DMP2004KQ-7 from Diodes Incorporated is an excellent choice. Its combination of low power dissipation, high current capability, and compact packaging make it a versatile component for power management applications in consumer electronics, portable devices, and other sophisticated electronic systems.

Manufacturer: Diodes Incorporated Part Number: DMP2004KQ-7 Package: DFN2020-6 (Type B) RoHS: Compliant

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0852 $56.2320
1,605+ $0.0699 $112.1895
2,480+ $0.0678 $168.1440
3,420+ $0.0655 $224.0100
4,420+ $0.0634 $280.2280
5,920+ $0.0568 $336.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,345 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess