EN
  • EN
  • DE
  • IT

DMP2004WK-7

Part No DMP2004WK-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 400MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 400mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 175pF @ 16V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 250mW (Ta)
Maximum Rds On at Id,Vgs 900 mOhm @ 430mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Dimension SC-70, SOT-323
Win Source Part Number 080589-DMP2004WK-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2004WK-7 CAD Model

Description

Introducing the DMP2004WK-7 P-Channel MOSFET from Diodes Incorporated

The DMP2004WK-7 is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This compact and energy-efficient MOSFET is housed in a small SOT-323 package, making it an ideal choice for space-constrained applications.

With its P-channel configuration, the DMP2004WK-7 is optimized for low on-resistance and high switching speeds. The device features a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -1.3A, which allows it to handle moderate power loads effectively. Additionally, the MOSFET has a low threshold voltage (V<sub>GS(th)) of -0.45V to -0.75V, which ensures low-voltage operation, making it suitable for battery-powered circuits and portable devices.

One of the key advantages of the DMP2004WK-7 is its low input capacitance (C<sub>iss), which results in reduced drive power requirements and, consequently, improved power efficiency. This characteristic, coupled with fast switching speeds, makes the MOSFET a great choice for high-frequency power switching applications, such as DC-DC converters, power management circuits, and load switches.

The device's robust thermal performance is ensured by its maximum power dissipation (P<sub>D) of 350mW, which helps to maintain stability and reliability under various operating conditions. The DMP2004WK-7 also features built-in ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

Designed with green molding compound, the DMP2004WK-7 is RoHS compliant and free from halogens, showcasing Diodes Incorporated's commitment to environmental sustainability. With its combination of high efficiency, compact form factor, and robust performance, the DMP2004WK-7 is an excellent choice for designers looking to optimize their power management solutions.

Whether you're developing power supplies, motor controls, or any application requiring efficient power management, the DMP2004WK-7 from Diodes Incorporated stands out as a reliable and versatile component that can help you achieve your design objectives.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4927 $56.6605
280+ $0.4043 $113.2040
430+ $0.3917 $168.4310
595+ $0.3790 $225.5050
765+ $0.3664 $280.2960
1,025+ $0.3285 $336.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess