EN
  • EN
  • DE
  • IT

DMP2035UTS-13

Part No DMP2035UTS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 6.04A 8-Pin TSSOP T/R / MOSFET 2P-CH 20V 6.04A 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 P-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6.04A
Maximum Rds On at Id,Vgs 35 mOhm @ 4A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 15.4nC @ 4.5V
Max Input Capacitance 1610pF @ 10V
Maximum Power Dissipation 890mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 014472-DMP2035UTS-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMP2035UTS
Introduction Date January 06, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMP2035UTS-13 CAD Model

Description

Introducing the DMP2035UTS-13 P-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMP2035UTS-13, a high-performance P-Channel enhancement mode MOSFET designed to deliver efficiency and reliability for a wide range of applications. This robust semiconductor component is an ideal choice for power management tasks where space is at a premium and power efficiency is a must.

Key Features and Benefits

  • Low On-Resistance: The DMP2035UTS-13 boasts an exceptionally low on-resistance of just 65 mOhms at VGS = -4.5V, which helps to reduce power losses and improve overall efficiency in your circuits.
  • High Power Dissipation: With an impressive power dissipation of 1.4W, this MOSFET can handle significant power levels, making it suitable for demanding applications.
  • Advanced Technology: Utilizing Diodes Incorporated's proprietary trench technology, this component achieves superior performance in terms of switching speed and reliability.
  • Compact Form Factor: Enclosed in a small PowerDI3333-8 package, the DMP2035UTS-13 offers a space-saving solution without compromising on power capability or thermal performance.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, ensuring it meets global regulations for electronic components.

Applications

The versatile nature of the DMP2035UTS-13 makes it suitable for a variety of applications, including:

  • Load Switches
  • Battery Management Systems
  • Power Distribution Networks
  • DC/DC Converters
  • Portable Electronic Devices

Reliability and Performance

With Diodes Incorporated's reputation for quality and reliability, the DMP2035UTS-13 is manufactured to the highest standards. It operates over a wide temperature range from -55°C to +150°C, ensuring stable performance even under extreme conditions. Whether you're designing power supplies, managing battery operations, or developing compact electronics, this P-Channel MOSFET is engineered to exceed your expectations.

Choose the DMP2035UTS-13 for your next project and experience the optimal blend of efficiency, size, and performance that only Diodes Incorporated can provide.

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $0.7029
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4099 $57.3860
335+ $0.3363 $112.6605
520+ $0.3258 $169.4160
715+ $0.3153 $225.4395
920+ $0.3048 $280.4160
1,230+ $0.2733 $336.1590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,074 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess