EN
  • EN
  • DE
  • IT

DMP2039UFDE-7

Part No DMP2039UFDE-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 25V 6.7A 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 6.7A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 48.7nC @ 8V
Max Input Capacitance 2530pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 800mW (Ta)
Maximum Rds On at Id,Vgs 27 mOhm @ 6.4A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-6 (Type E)
Dimension 6-UDFN Exposed Pad
Win Source Part Number 1033821-DMP2039UFDE-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2039UFDE-7 CAD Model

Description

Introducing the DMP2039UFDE-7 P-Channel MOSFET from Diodes Incorporated

The DMP2039UFDE-7 is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) brought to you by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and reliable components for a wide range of electronic applications. Designed with the modern engineer's needs in mind, the DMP2039UFDE-7 is ideal for load switch and battery protection applications.

Encased in a robust PowerDI®3333-8 package, the DMP2039UFDE-7 leverages advanced trench technology to offer superior performance characteristics. It features a low on-resistance of just 28.5 mOhms at VGS = -4.5V, which translates to reduced conduction losses and improved overall efficiency. This makes it an excellent choice for power management tasks where low voltage operation is crucial.

With a continuous drain current of -8.3A and a power dissipation of 2.3W, this MOSFET can handle significant power for its size. Moreover, the DMP2039UFDE-7 operates over a wide temperature range from -55°C to +150°C, ensuring reliability and stability across diverse environmental conditions. This makes it suitable for both industrial-grade applications and consumer electronics where temperature fluctuations are a concern.

The device also boasts fast switching speeds, thanks to its low total gate charge (Qg) and low threshold voltage, ensuring that it can respond swiftly to control signals. This responsiveness is critical in applications that require quick on-off cycles to manage power effectively.

Furthermore, the DMP2039UFDE-7 is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the MOSFET meets the restrictions for hazardous substances, making it a responsible choice for designers who are conscious about their products' environmental impact.

In summary, the DMP2039UFDE-7 from Diodes Incorporated is a high-performance, energy-efficient, and reliable component that meets the demanding requirements of modern electronic designs. Its compact footprint, combined with its robust performance characteristics, makes it an excellent choice for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2644 $56.8460
520+ $0.2171 $112.8920
800+ $0.2102 $168.1600
1,105+ $0.2035 $224.8675
1,425+ $0.1967 $280.2975
1,910+ $0.1763 $336.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess