EN
  • EN
  • DE
  • IT

DMP2040USS-13

Part No DMP2040USS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 7A/15A 8SO T&R 2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 7A (Ta), 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 33mOhm @ 8.9A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 8 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 834 pF @ 10 V
Power Dissipation (Max) 800mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number DMP2040
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 852304-DMP2040USS-13
Ultra Librarian 3D Model Ultra Librarian DMP2040USS-13 CAD Model

Description

Overview of DMP2040USS-13 MOSFET

The DMP2040USS-13 is a state-of-the-art MOSFET device designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This MOSFET is a key component for modern electronic applications, offering high efficiency and reliability. The DMP2040USS-13 is tailored for designers who require a compact, yet powerful, solution for their circuit designs.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power losses and enhanced efficiency in operation.
  • High-Speed Switching: With fast switching capabilities, the DMP2040USS-13 is ideal for high-frequency applications, allowing for improved performance in power management systems.
  • PowerDI™ 3333-8 Package: The innovative PowerDI™ 3333-8 package ensures a compact footprint, making it suitable for space-constrained applications while providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DMP2040USS-13 is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for electronic components.

Applications

The versatility of the DMP2040USS-13 MOSFET allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power management circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Portable electronic devices
  • Telecommunication infrastructure

Technical Specifications

The DMP2040USS-13 MOSFET boasts impressive technical specifications that make it an excellent choice for various electronic designs:

  • Drain-Source Voltage (V<sub>DSS): 20V
  • Continuous Drain Current (I<sub>D): 6.7A
  • Pulsed Drain Current (I<sub>DM): 20A
  • Power Dissipation (P<sub>D): 2.5W
  • Threshold Voltage (V<sub>GS(th)): 0.45V (typical)

With its advanced features and broad application scope, the DMP2040USS-13 MOSFET from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their electronic products.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2635 $56.6525
520+ $0.2163 $112.4760
805+ $0.2096 $168.7280
1,105+ $0.2027 $223.9835
1,430+ $0.1960 $280.2800
1,915+ $0.1757 $336.4655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess