EN
  • EN
  • DE
  • IT

DMP2045UQ-7

Part No DMP2045UQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4.3A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 20 V 4.3A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DMP2045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 31-DMP2045UQ-7TR, 31-DMP2045UQ-7DKR, 31-DMP2045UQ-7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869062-DMP2045UQ-7
Ultra Librarian 3D Model Ultra Librarian DMP2045UQ-7 CAD Model

Description

Introducing the DMP2045UQ-7 P-Channel MOSFET by Diodes Incorporated

The DMP2045UQ-7 is a high-performance P-Channel enhancement mode MOSFET from the reputed semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and switching with its robust features that cater to a wide array of applications. It is an ideal choice for engineers and designers looking for a reliable component for their power conversion and management tasks.

Key Features:

  • Low On-Resistance: The DMP2045UQ-7 boasts an impressively low on-resistance (R<sub>DS(on)) of just 45 mΩ at V<sub>GS = -10V, which ensures minimal power loss and improves overall efficiency in applications.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power, making it suitable for demanding operations.
  • Advanced Technology: Utilizing Diodes Incorporated's advanced trench technology, the DMP2045UQ-7 provides superior performance in a compact form factor.
  • Low Threshold Voltage: It has a low threshold voltage (V<sub>GS(th)), which allows for operation at lower gate voltages, enhancing its versatility in various circuit designs.

Electrical Characteristics:

The DMP2045UQ-7 operates with a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -4.1A. This makes it suitable for handling moderate levels of current in electronic circuits.

Applications:

With its robust performance characteristics, the DMP2045UQ-7 is well-suited for a range of applications, including:

  • Power Management
  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices

Package and Reliability:

The DMP2045UQ-7 comes in a compact SOT-23 package, which is not only space-efficient but also offers reliable thermal performance. This MOSFET is RoHS compliant and is characterized for operation from -55°C to +150°C, ensuring stability and durability across various environmental conditions.

In summary, the DMP2045UQ-7 P-Channel MOSFET from Diodes Incorporated stands out as a high-quality component that combines efficiency, reliability, and versatility, making it an excellent choice for designers seeking to optimize their power-sensitive applications.

You May Also Be Interested in

ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.9035
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4207 $56.7945
325+ $0.3452 $112.1900
505+ $0.3344 $168.8720
695+ $0.3236 $224.9020
900+ $0.3128 $281.5200
1,200+ $0.2804 $336.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,385 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess