EN
  • EN
  • DE

DMP2066LVT-13

Part No DMP2066LVT-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4.5A TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features P-Channel 20 V 4.5A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917168-DMP2066LVT-13
Ultra Librarian 3D Model Ultra Librarian DMP2066LVT-13 CAD Model

Description

Introducing the DMP2066LVT-13 P-Channel MOSFET by Diodes Incorporated

The DMP2066LVT-13 is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This MOSFET is part of their extensive range of power management devices, tailored to meet the needs of modern electronic applications requiring efficient power control and distribution.

Key Features

  • Voltage and Current: The DMP2066LVT-13 operates at a -20V drain-source voltage (V<sub>DS) and offers a continuous drain current (I<sub>D) of -3.7A, making it suitable for a wide range of applications.
  • Low On-Resistance: With a low on-resistance of 65 mΩ at V<sub>GS = -4.5V, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • Power Dissipation: It features a power dissipation of 1.25W, which contributes to its robust performance in demanding situations.
  • Package: The device is offered in a compact, surface-mountable PowerDI3333-8 package, which not only saves space but also enhances thermal performance.
  • RoHS Compliant: The DMP2066LVT-13 adheres to the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.
  • Applications: Its specifications make it ideal for load switch, power management, and battery protection circuits in consumer electronics, portable devices, and other power-sensitive applications.

Reliability and Performance

Diodes Incorporated has engineered the DMP2066LVT-13 to deliver consistent performance and reliability. The device's P-Channel configuration allows for simple drive circuitry and compatibility with low-voltage logic levels. Furthermore, the MOSFET's fast switching capabilities enable efficient operation at higher frequencies, which is critical for modern power conversion applications.

Design and Integration

The DMP2066LVT-13 is designed for easy integration into various circuit designs. Its surface-mount package is compatible with standard PCB manufacturing processes, and its low threshold voltage ensures that it can be driven by a wide range of control ICs. This versatility makes it an excellent choice for designers looking to streamline their power management solutions.

Whether you're developing power supplies, battery management systems, or simply need a reliable switch for your electronic design, the DMP2066LVT-13 from Diodes Incorporated offers the performance and quality you can trust.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1887 $58.4970
750+ $0.1548 $116.1000
1,155+ $0.1501 $173.3655
1,595+ $0.1452 $231.5940
2,060+ $0.1404 $289.2240
2,755+ $0.1258 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess