EN
  • EN
  • DE

DMP2130LDM

Part No DMP2130LDM
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168247-DMP2130LDM
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2130LDM CAD Model

Description

Introducing the DMP2130LDM P-Channel MOSFET by Diodes Incorporated

The DMP2130LDM is a high-performance P-Channel enhancement mode Field Effect Transistor (FET) designed by the renowned semiconductor manufacturer Diodes Incorporated. This MOSFET is tailored for power management applications where efficiency and reliability are critical. Its compact form factor and robust electrical characteristics make it an ideal choice for a wide range of applications, including load switches, power management circuits, and battery-powered devices.

Key Features

  • Low On-Resistance: The DMP2130LDM boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced power loss and improved efficiency in applications where it is deployed. This feature is particularly beneficial in power-sensitive designs where maintaining battery life is crucial.
  • High Power Dissipation: With a power dissipation of 1.3W, this MOSFET can handle a significant amount of power, making it suitable for handling higher current loads without compromising performance.
  • Small Package: Encased in a small 3x3mm DFN3030-8 package, the DMP2130LDM saves valuable board space without sacrificing functionality, which is essential for today's compact electronic designs.
  • Gate Charge: The device features a low gate charge, which minimizes the power required to switch the MOSFET on and off. This characteristic is vital for high-frequency applications where switching losses can be a concern.
  • Threshold Voltage: A low threshold voltage ensures that the transistor can be easily turned on at lower gate voltages, which is beneficial for low-voltage applications.

Applications

The versatility of the DMP2130LDM lends itself to a multitude of applications. It is particularly well-suited for:

  • Power management in portable electronics
  • Battery management systems
  • DC/DC converters
  • Load switches
  • Reverse battery protection circuits

Reliability and Quality

Diodes Incorporated ensures that the DMP2130LDM meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, guaranteeing performance across a wide range of environmental conditions. This commitment to quality makes the DMP2130LDM a reliable choice for designers and engineers looking to incorporate a dependable P-Channel MOSFET into their electronic designs.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by Diodes Incorporated. The DMP2130LDM represents a blend of efficiency, compactness, and reliability, making it a top contender for your power management needs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1525 $57.9500
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,965+ $0.1178 $231.4770
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess