Introducing the DMP2160UFDB P-Channel MOSFET by Diodes Incorporated
The DMP2160UFDB from Diodes Incorporated is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) designed for power management applications. It is a part of Diodes Incorporated's extensive MOSFET product line, known for their reliability and efficiency. This particular MOSFET is designed to address the requirements of a variety of applications, including load switch, power management, and battery protection circuits.
Key Features and Benefits
- Low On-Resistance: The DMP2160UFDB boasts an extremely low on-resistance (RDS(on)) of just 84 mΩ at VGS = -4.5V, which translates to reduced power loss and improved efficiency in applications.
- High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant levels of power, making it suitable for high-performance applications.
- Advanced Packaging: Encased in a small form factor DFN2020 package, the DMP2160UFDB offers a compact footprint without sacrificing performance, making it ideal for space-constrained applications.
- Low Threshold Voltage: The device operates at a low threshold voltage, allowing for better control in low-voltage applications.
- Lead-Free and RoHS Compliant: In line with modern environmental standards, this MOSFET is both lead-free and RoHS compliant, minimizing the environmental impact of electronic components.
Applications
The versatile nature of the DMP2160UFDB makes it suitable for a wide range of applications. It is particularly well-suited for:
- Power management circuits
- DC/DC converters
- Battery-powered devices
- Load switches
- Portable electronics
- Energy-efficient power applications
Technical Specifications
Some of the key technical specifications of the DMP2160UFDB include:
- Drain-Source Voltage (VDS): -20V
- Continuous Drain Current (ID): -3.3A
- Pulsed Drain Current (IDM): -13A
- Gate-Source Voltage (VGS): ±8V
In summary, the DMP2160UFDB P-Channel MOSFET from Diodes Incorporated is a robust and efficient solution for designers looking to optimize power management in their electronic designs. Its low on-resistance, high power dissipation, and compact packaging make it a valuable component in any power-sensitive application.