EN
  • EN
  • DE
  • IT

DMP3028LK3-13

Part No DMP3028LK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 27A TO252 / Trans MOSFET P-CH 30V 27A 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Channel Type Type P
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1241pF @ 15V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs 25 mOhm @ 7A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package TO-252
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 772790-DMP3028LK3-13
Popularity Medium
Supply and Demand Status Balance
Family Name DMP3028LK3
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DMP3028LK3-13 CAD Model

Description

Introducing the DMP3028LK3-13 P-Channel MOSFET from Diodes Incorporated

The DMP3028LK3-13 is a robust and efficient P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a trusted name in the semiconductor industry. This power MOSFET is designed to deliver high-performance switching characteristics and energy efficiency, making it an excellent choice for a wide range of power management applications.

Constructed with advanced trench technology, the DMP3028LK3-13 offers a low on-resistance (R<sub>DS(on)) of just 17.5mΩ at V<sub>GS = -10V, which translates to reduced conduction losses and improved overall efficiency in your circuit designs. The device is capable of handling continuous drain currents up to -23A, and its -12V gate-source voltage rating enables it to be driven by low-voltage logic signals, providing greater compatibility with modern microcontrollers and other logic devices.

The DMP3028LK3-13 comes in a compact PowerDI3333-8 package, which is not only space-saving but also offers excellent thermal performance. This packaging allows for higher current handling in a smaller footprint, making it ideal for space-constrained applications. With its 100% unclamped inductive switching (UIS) capability, this MOSFET is resilient against the harsh conditions that can occur in inductive load switching scenarios.

Applications for the DMP3028LK3-13 are diverse and include load switch circuits, power management in portable and battery-powered devices, DC-DC converters, and motor control circuits. Its high efficiency and reliability make it suitable for use in consumer electronics, automotive systems, and industrial automation, among others.

Diodes Incorporated ensures that the DMP3028LK3-13 MOSFET meets rigorous standards for quality and performance. With its combination of low on-resistance, high current capability, and thermal efficiency, this P-Channel MOSFET is an excellent choice for designers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated. The DMP3028LK3-13 is not just a component; it's a reliable foundation for your next high-performance power management project.

You May Also Be Interested in

IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1276
Renesas Electronics America
Lowest to $16.2308
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
Toshiba Semiconductor and Storage
Lowest to $0.1576
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $5.6478
Toshiba Semiconductor and Storage
Lowest to $0.2608

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4053 $56.7420
295+ $0.3797 $112.0115
460+ $0.3668 $168.7280
660+ $0.3412 $225.1920
855+ $0.3284 $280.7820
1,065+ $0.3155 $336.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,760 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess