EN
  • EN
  • DE

DMP3037LSSQ-13

Part No DMP3037LSSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 25V~30V SO-8 T&R 2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features P-Channel 30 V 5.8A (Ta) 1.2W (Ta) Surface Mount 8-SO
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 31-DMP3037LSSQ-13TR, 31-DMP3037LSSQ-13DKR, 31-DMP3037LSSQ-13CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917173-DMP3037LSSQ-13
Ultra Librarian 3D Model Ultra Librarian DMP3037LSSQ-13 CAD Model

Description

Introducing the DMP3037LSSQ-13 P-Channel MOSFET by Diodes Incorporated

The DMP3037LSSQ-13 is a high-performance P-Channel enhancement mode MOSFET from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed to deliver efficient power management and conversion for a wide range of electronic applications. With its compact and robust surface-mount package, it is an ideal choice for space-constrained designs.

Key Features and Benefits:

  • Low On-Resistance: The DMP3037LSSQ-13 boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant power, making it suitable for high-performance circuits.
  • High Continuous Drain Current: A continuous drain current (I<sub>D) of -4.2A ensures that the device can support applications with higher current demands.
  • Advanced Packaging: The DMP3037LSSQ-13 is offered in a Green SO-8 package, which not only saves space but also meets environmental standards by being lead-free, halogen-free, and RoHS compliant.
  • Gate Charge Optimization: The device features an optimized gate charge (Q<sub>G), which enhances switching performance and further reduces power losses.

Applications:

The versatility of the DMP3037LSSQ-13 allows it to be employed in a broad spectrum of applications, including:

  • Load switches
  • Battery management systems
  • Power management circuits
  • DC-DC converters
  • Motor drives
  • And other general-purpose power switching applications

Reliability and Quality:

Diodes Incorporated is known for its commitment to quality and reliability. The DMP3037LSSQ-13 is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and durability. Users can trust this MOSFET to deliver consistent operation over a wide temperature range, ensuring reliable performance in even the most demanding environments.

In summary, the DMP3037LSSQ-13 P-Channel MOSFET from Diodes Incorporated is a powerful, efficient, and reliable component suitable for a variety of power management tasks. Its advanced features and robust design make it an excellent choice for designers looking to optimize their electronic designs for both performance and size.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8290 $53.8850
150+ $0.6803 $102.0450
230+ $0.6590 $151.5700
315+ $0.6377 $200.8755
410+ $0.6165 $252.7650
545+ $0.5527 $301.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess