The DMP3125L-7 is a high-performance P-Channel enhancement mode Field Effect Transistor (MOSFET) from the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is designed for power management applications where high efficiency and reliability are paramount. With its compact SOT-23 package, the DMP3125L-7 is ideal for space-constrained applications, providing a perfect solution for portable and battery-powered devices, as well as load switch and power management circuits.
Key Features
- Low Threshold Voltage: The device offers a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation even at lower gate drive voltages.
- High Power Dissipation: With a power dissipation of 1.25W, the DMP3125L-7 can handle significant power, making it suitable for a variety of demanding applications.
- Low On-Resistance: A low on-resistance (RDS(on)) minimizes conduction losses and improves overall efficiency, which is critical for power-sensitive designs.
- High Continuous Drain Current: The MOSFET supports a continuous drain current (ID) of -4.2A, allowing it to drive higher current loads.
- RoHS Compliant: Complying with RoHS standards, the DMP3125L-7 is free from hazardous substances, making it environmentally friendly and suitable for global use.
Applications
The versatility of the DMP3125L-7 allows it to be used in a wide array of applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Threshold Voltage (VGS(th)) |
-0.45V |
| On-Resistance (RDS(on)) |
65mΩ @ VGS=-4.5V |
| Continuous Drain Current (ID) |
-4.2A |
| Power Dissipation (PD) |
1.25W |
With its robust performance and compact form factor, the DMP3125L-7 from Diodes Incorporated is an excellent choice for designers looking to enhance efficiency and reliability in their power management systems.