EN
  • EN
  • DE

DMP4010SK3Q-13

Part No DMP4010SK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 15A/50A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features P-Channel 40 V 15A (Ta), 50A (Tc) 1.7W (Ta) Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
Family Name DMP4010
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMP4010SK3Q-13DICT, DMP4010SK3Q-13DITR, DMP4010SK3Q-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869090-DMP4010SK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMP4010SK3Q-13 CAD Model

Description

Product Overview: DMP4010SK3Q-13

The DMP4010SK3Q-13 is a high-performance, P-channel enhancement mode MOSFET from Diodes Incorporated, designed for power management applications across a diverse range of electronic devices. With its compact footprint and robust construction, this MOSFET is an ideal solution for space-constrained environments that require efficient power regulation and switching operations.

Key Features

  • Low On-Resistance: The device offers a low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it suitable for high-efficiency power management systems.
  • High Threshold Voltage: A high threshold voltage ensures that the MOSFET remains off under small gate-to-source voltages, preventing unintentional activation.
  • Fast Switching Speed: The fast switching capabilities of the DMP4010SK3Q-13 reduce transition losses and improve performance in applications that require rapid switching, such as DC-DC converters.
  • Thermal Management: Excellent thermal performance is achieved through a power dissipation rating that ensures reliable operation even under high load conditions.
  • Surface Mount Package: The MOSFET comes in a surface-mount package, which allows for efficient assembly and saves board space in compact electronic assemblies.

Applications

  • Power Supply Circuits
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives and Controllers

Specifications

The DMP4010SK3Q-13 operates with a drain-source voltage (VDS) of -40V and a continuous drain current (ID) of -8.7A. Its power dissipation (PD) is rated at 2.5W, and it functions within a junction temperature range of -55°C to 150°C, ensuring reliability across various temperature conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMP4010SK3Q-13 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance for critical applications. Whether for consumer electronics, industrial systems, or automotive applications, this MOSFET stands out as a dependable component in power management solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,989 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess