EN
  • EN
  • DE

DMP4015SK3Q

Part No DMP4015SK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168292-DMP4015SK3Q
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP4015SK3Q CAD Model

Description

Introducing the DMP4015SK3Q MOSFET from Diodes Incorporated

The DMP4015SK3Q is a state-of-the-art metal-oxide semiconductor field-effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is part of the extensive range of power management devices that cater to the needs of modern electronic applications, offering high efficiency and reliability.

The DMP4015SK3Q is built using advanced trench technology to ensure optimal performance. This technology enables the device to operate with a low on-resistance and a high threshold voltage, which makes it an excellent choice for various power applications. The device is characterized by its P-Channel MOSFET type, which allows for efficient switching and control in circuits.

Key Features of the DMP4015SK3Q:

  • Low On-Resistance: The MOSFET features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in power conversion applications.
  • High Threshold Voltage: With a high threshold voltage, the DMP4015SK3Q ensures stable operation and minimizes the risk of unintentional turn-on due to noise or fluctuating signals.
  • Advanced Trench Technology: The use of trench technology in the manufacturing process enhances the device's performance by providing a compact, high-density cell design for robustness and reliability.
  • RoHS Compliant: Adherence to RoHS standards makes the DMP4015SK3Q an environmentally friendly choice, meeting the requirements for hazardous substance restrictions.

The DMP4015SK3Q is housed in a robust, surface-mount package that ensures ease of integration into various circuit designs. Its compact form factor is suitable for space-constrained applications, while still delivering the power handling capabilities needed for demanding environments.

Applications for the DMP4015SK3Q are diverse, ranging from power supply circuits, DC-DC converters, and load switches to motor control systems and other power management solutions. Its high-efficiency operation and durable construction make it a go-to component for designers looking to optimize their power systems while maintaining a small footprint.

With Diodes Incorporated's commitment to quality and performance, the DMP4015SK3Q MOSFET stands as a reliable and efficient solution for your power management needs. Whether for industrial, commercial, or consumer electronics, this MOSFET is engineered to deliver top-notch performance and energy savings.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8501 $59.5070
170+ $0.6975 $118.5750
260+ $0.6758 $175.7080
355+ $0.6540 $232.1700
460+ $0.6322 $290.8120
615+ $0.5668 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess