EN
  • EN
  • DE

DMP57D5UV-7

Part No DMP57D5UV-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 50V 0.16A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 P-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 160mA
Maximum Rds On at Id,Vgs 6 Ohm @ 100mA, 4V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 29pF @ 25V
Maximum Power Dissipation 400mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 099224-DMP57D5UV-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP57D5UV-7 CAD Model

Description

Product Overview: DMP57D5UV-7 from Diodes Incorporated

The DMP57D5UV-7 is a cutting-edge P-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance transistor is designed to deliver efficient power control and conversion in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low On-Resistance: The DMP57D5UV-7 boasts a low on-resistance of typically 190 mΩ at VGS = -4.5V, ensuring minimal power loss and improved efficiency in your circuit designs.
  • High Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle a substantial amount of power, making it suitable for demanding applications.
  • High Drain-Source Voltage: It supports a drain-source voltage (VDS) of -50V, providing ample headroom for various electronic designs.
  • Threshold Voltage: The threshold voltage (VGS(th)) of -1.0V (typical) ensures that the device can be easily controlled with standard logic levels.

Applications

The DMP57D5UV-7 MOSFET is versatile and can be used in a wide array of applications, including:

  • Power management for portable devices
  • Load switch circuits
  • Battery management systems
  • DC-DC converters
  • Motor control for small motors

Reliability and Compliance

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMP57D5UV-7 is no exception, with its robust design ensuring stable performance over a wide temperature range. Additionally, this product is compliant with RoHS standards, reflecting the company's dedication to environmental responsibility.

Easy Integration

Thanks to its industry-standard SOT-23 package, the DMP57D5UV-7 can be easily integrated into existing PCB layouts, reducing the need for significant redesigns. Its small form factor is particularly beneficial for portable and wearable technology where space is at a premium.

Whether you're designing power-efficient consumer electronics or robust industrial systems, the DMP57D5UV-7 from Diodes Incorporated provides the performance and reliability you need to power your innovations.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2679 $70.5358
4+ $28.9385 $115.7540
7+ $28.0342 $196.2394
9+ $27.1298 $244.1682
12+ $26.2254 $314.7048
15+ $23.5123 $352.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess