EN
  • EN
  • DE

DMP6180SK3-13

Part No DMP6180SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 14A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.7V @ 250μA
Max Gate Charge 17.1nC @ 10V
Max Input Capacitance 984.7pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.7W (Ta)
Maximum Rds On at Id,Vgs 110 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1033872-DMP6180SK3-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP6180SK3-13 CAD Model

Description

Product Overview: DMP6180SK3-13

The DMP6180SK3-13 is a high-performance P-Channel MOSFET from Diodes Incorporated, designed for a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. With its compact and efficient design, the DMP6180SK3-13 is ideal for power management tasks in consumer, industrial, and automotive applications.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-performance power switching applications.
  • High Power Dissipation: With a power dissipation rating of up to 2.5W, this MOSFET can handle significant power, ensuring reliable operation under strenuous conditions.
  • High Threshold Voltage: The threshold voltage is optimized to prevent unintentional turn-on, which can be crucial in applications where reliability and precision are paramount.
  • Advanced Packaging: Enclosed in a RoHS-compliant, halogen-free PowerDI3333-8 package, the DMP6180SK3-13 offers excellent thermal performance and a small footprint, making it suitable for space-constrained applications.

Electrical Characteristics

  • VDS: The drain-source voltage is rated at -60V, providing a wide safety margin for various circuit designs.
  • VGS: The gate-source voltage of ±20V allows for flexible gate drive designs.
  • ID: It supports a continuous drain current of -5.3A, enabling it to drive moderate to high current loads.

Applications

The versatility of the DMP6180SK3-13 makes it suitable for a variety of applications, including:

  • Load switch circuits
  • Battery management systems
  • DC-DC converters
  • Power management for portable devices
  • Motor control circuits in automotive and industrial systems

In conclusion, the DMP6180SK3-13 from Diodes Incorporated is a robust and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high power dissipation, and compact packaging makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3706 $50.0310
290+ $0.3471 $100.6590
450+ $0.3354 $150.9300
645+ $0.3119 $201.1755
835+ $0.3002 $250.6670
1,040+ $0.2885 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess