EN
  • EN
  • DE

DMP6180SK3Q

Part No DMP6180SK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 60V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821841-DMP6180SK3Q
Ultra Librarian 3D Model Ultra Librarian DMP6180SK3Q CAD Model

Description

Introducing the DMP6180SK3Q from Diodes Incorporated

The DMP6180SK3Q is a cutting-edge P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This robust MOSFET is designed for power management applications across a wide range of industries, including consumer electronics, computing, and industrial systems.

Key Features

  • High Current Capability: The DMP6180SK3Q supports a continuous drain current of up to -6.7A, making it ideal for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 45 mΩ at V<sub>GS = -10V, this MOSFET ensures efficient operation and reduced power losses.
  • Advanced PowerTrench® Technology: This device incorporates Diodes Incorporated's proprietary PowerTrench technology, which optimizes the device for low gate charge and capacitance, resulting in faster switching speeds and improved overall performance.
  • Thermal Management: The DMP6180SK3Q is housed in a robust SO-8 package, which is known for its excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Gate Protection: Integrated ESD protection diodes protect the gate against electrostatic discharges, enhancing the longevity and reliability of the MOSFET.

Applications

The versatile nature of the DMP6180SK3Q makes it suitable for a variety of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Motor control circuits

Quality and Reliability

As with all Diodes Incorporated products, the DMP6180SK3Q is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of commercial and industrial applications. It is RoHS compliant and supported by Diodes Incorporated's commitment to environmental sustainability and quality assurance.

Conclusion

Whether you're designing a sophisticated power management system or looking for a reliable component for your next project, the DMP6180SK3Q from Diodes Incorporated offers the performance, efficiency, and durability needed to get the job done. With its advanced features and proven technology, this P-Channel MOSFET is an excellent choice for engineers and designers seeking a high-quality power solution.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess