EN
  • EN
  • DE

DMPH6050SK3Q-13

Part No DMPH6050SK3Q-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 7.2A/23.6A TO252 / P-Channel 60 V 7.2A (Ta), 23.6A (Tc) 1.9W (Ta) Surface Mount TO-252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 7.2A, 23.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 50mOhm @ 7A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 25 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1377 pF @ 30 V
Power Dissipation (Max) 1.9W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package TO-252-3
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number DMPH6050
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMPH6050SK3Q-13DICT,DMPH6050SK3Q-13DICT,DMPH6050SK3Q-13DI-ND,-DMPH6050SK3Q-13DITR,DMPH6050SK3Q-13DI,DMPH6050SK3Q-13DITR,DMPH6050SK3Q-13DIDKR
Standard Package 2,500
Win Source Part Number 1325312-DMPH6050SK3Q-13
Ultra Librarian 3D Model Ultra Librarian DMPH6050SK3Q-13 CAD Model

Description

The DMPH6050SK3Q-13 is a high-performance, dual N-channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of semiconductor products and is known for its efficiency and reliability in a variety of applications.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for power-intensive applications.
  • High Continuous Drain Current: It supports a high continuous drain current, ensuring it can handle significant power levels without performance degradation.
  • High-Speed Switching: Engineered for fast switching capabilities, the DMPH6050SK3Q-13 is ideal for high-frequency circuits and applications.
  • Thermal Management: With an excellent thermal performance, this MOSFET can operate effectively even under high-temperature conditions.
  • PowerPAK® SO-8 Package: The device comes in a compact, surface-mount PowerPAK® SO-8 package, which saves space on the PCB and allows for efficient heat dissipation.

Applications

The DMPH6050SK3Q-13 is versatile and can be used across various sectors. Its typical applications include, but are not limited to, power management in portable and battery-powered devices, DC-DC converters, power supply circuits, and motor control systems. Its robust design also makes it an excellent choice for automotive applications, adhering to stringent industry standards.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DMPH6050SK3Q-13 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the company's high standards for performance and reliability. This product is designed to provide a long operational lifespan, even in demanding environments.

Environmental Compliance

In line with global environmental directives, the DMPH6050SK3Q-13 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses and consumers.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3035 $50.0775
355+ $0.2843 $100.9265
550+ $0.2747 $151.0850
785+ $0.2554 $200.4890
1,020+ $0.2458 $250.7160
1,275+ $0.2362 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess