Product Overview: DMT10H014LSS-13
The DMT10H014LSS-13 is a high-performance MOSFET transistor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of their extensive range of discrete, analog, and mixed-signal components tailored for various applications across multiple industries.
Key Features
- Low On-Resistance: The DMT10H014LSS-13 boasts a very low on-resistance (R<sub>DS(on)), which enhances its efficiency and reduces power losses during operation.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET can operate at high frequencies, making it suitable for power supply and conversion systems.
- Power Dissipation: With an excellent power dissipation capability, this device can handle significant levels of power, ensuring reliability and performance in demanding situations.
- Surface-Mount Package: The device comes in a compact PowerDI™ 123 package, which is ideal for space-constrained applications and allows for efficient thermal management.
Applications
The DMT10H014LSS-13 is versatile and can be used in a variety of electronic circuits and systems, including:
- DC-DC Converters
- Power Management Solutions
- Motor Drives
- Battery Powered Devices
- Load Switches
Product Specifications
The DMT10H014LSS-13 provides robust electrical characteristics that make it a preferred choice for designers:
- Drain-Source Voltage (V<sub>DSS): 100V
- Continuous Drain Current (I<sub>D): 3.7A
- Pulsed Drain Current (I<sub>DM): 14.8A
- Gate-Source Voltage (V<sub>GS): ±20V
- Maximum Junction Temperature (T<sub>j): 150°C
With its advanced features and robust performance, the DMT10H014LSS-13 from Diodes Incorporated is a reliable and efficient choice for designers looking to improve their power management systems. Its compact size, combined with its high efficiency, makes it an excellent component for modern electronic applications where performance and space are critical.