The DMT10H015LFG-7 is a state-of-the-art power MOSFET transistor designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is engineered to deliver high-efficiency power conversion in a compact, low-profile package, making it an ideal choice for a wide range of applications, including power management, switching regulators, and motor control circuits.
Key Features
- Low On-Resistance: The DMT10H015LFG-7 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency, especially in high-current applications.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transition times, reducing switching losses and enabling high-frequency operation.
- PowerDI®5x6 Package: Encased in Diodes Incorporated's proprietary PowerDI®5x6 package, the DMT10H015LFG-7 offers an optimal balance between thermal performance and footprint, suitable for space-constrained designs.
- Integrated Schottky Diode: With an integrated Schottky diode, this MOSFET ensures efficient reverse recovery characteristics, which is critical in reducing noise and improving performance in switching applications.
Applications
The versatility of the DMT10H015LFG-7 allows it to be used in a variety of electronic circuits and systems, including:
- DC/DC Converters
- Power Supply Units
- Motor Drives
- LED Lighting
- Computing and Server Applications
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
3.4A
Power Dissipation (P<sub>D)
2.5W
R<sub>DS(on)
150mΩ at V<sub>GS = 10V
Operating Temperature Range
-55°C to +150°C
With its robust construction and advanced features, the DMT10H015LFG-7 from Diodes Incorporated represents a reliable and high-performance solution for designers seeking to optimize their power management strategies in a variety of demanding applications.