EN
  • EN
  • DE

DMT3002LPS-13

Part No DMT3002LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A PWRDI5060-8 / N-Channel 30 V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 1.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 77 nC @ 10 V
Vgs (Max) ±16V
Input Capacitance (Ciss) (Max) @ Vds 5000 pF @ 15 V
Power Dissipation (Max) 1.2W, 136W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI5060-8
Case / Package 8-PowerTDFN
Base Product Number DMT3002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1324315-DMT3002LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT3002LPS-13 CAD Model

Description

Introducing the DMT3002LPS-13 MOSFET from Diodes Incorporated

The DMT3002LPS-13 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed and produced by Diodes Incorporated. This component is engineered to deliver efficient power management and switching with low on-resistance and high-speed operation, making it an ideal solution for a wide range of electronic applications.

Key Features:

  • Low On-Resistance: The DMT3002LPS-13 boasts an extremely low on-resistance (R<sub>DS(on)), which means it has a minimal voltage drop across the device when conducting. This feature helps in reducing power losses and improving overall efficiency, which is crucial for power-sensitive designs.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET can operate at higher frequencies without sacrificing performance. This is particularly beneficial for applications such as DC-DC converters, motor drives, and other power management tasks that require quick response times.
  • Dual N-Channel: The dual N-channel configuration allows for flexibility in design, enabling the use of two N-channel MOSFETs in a single package. This can save space on the PCB and simplify circuit design by reducing the number of components needed.
  • PowerDI® 123 Package: The DMT3002LPS-13 is housed in Diodes Incorporated's proprietary PowerDI® 123 package, which is known for its compact size and excellent thermal performance. This package enables the MOSFET to handle higher currents and dissipate heat more effectively, contributing to the reliability and longevity of the device.

Applications:

The versatility of the DMT3002LPS-13 makes it suitable for a variety of applications, including:

  • Power management in portable and battery-powered devices
  • Load switches
  • DC-DC converters
  • Motor control circuits
  • Computing and networking systems

Whether you're designing for consumer electronics, industrial automation, or automotive applications, the DMT3002LPS-13 from Diodes Incorporated offers the performance and reliability needed to meet the demands of modern electronic circuits. Its combination of efficiency, speed, and compact packaging makes it a valuable addition to any power management solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9339 $60.7035
155+ $0.7664 $118.7920
235+ $0.7424 $174.4640
325+ $0.7184 $233.4800
420+ $0.6945 $291.6900
560+ $0.6227 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,720 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess