EN
  • EN
  • DE

DMT6004LPS-13

Part No DMT6004LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 22A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 22A (Ta), 90A (Tc) 2.1W (Ta), 105W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT6004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT6004LPS-13DIDKR, DMT6004LPS-13DITR, DMT6004LPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869139-DMT6004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT6004LPS-13 CAD Model

Description

DMT6004LPS-13: A High-Efficiency MOSFET from Diodes Incorporated

The DMT6004LPS-13 is a state-of-the-art N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This MOSFET is specifically engineered to meet the demanding requirements of power conversion and management applications, providing designers with a robust and efficient solution for their circuit designs.

Key Features and Benefits

  • Low On-Resistance: The DMT6004LPS-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications. This feature is particularly beneficial in high-current scenarios, where efficiency is paramount.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) capability, this MOSFET can handle significant power levels, making it suitable for a wide range of applications, from power supplies to motor control circuits.
  • PowerDI™ 3333-8 Package: Encased in Diodes Incorporated's proprietary PowerDI™ 3333-8 package, the DMT6004LPS-13 offers a compact footprint without compromising on thermal performance. This package is designed for optimal heat dissipation, ensuring the MOSFET operates reliably even under high power conditions.
  • Low Threshold Voltage: The device features a low threshold voltage, allowing it to be easily driven by low-voltage logic signals, making it compatible with a variety of control circuits and microcontrollers.
  • Fast Switching Speed: The DMT6004LPS-13 is designed for fast switching, which minimizes switching losses and improves performance in high-frequency applications such as DC-DC converters and switch-mode power supplies.

Applications

The versatility of the DMT6004LPS-13 makes it an ideal choice for a broad spectrum of applications, including:

  • DC-DC converters
  • Power management circuits
  • Battery-powered devices
  • Load switches
  • Motor control systems
  • Computing and server power supplies

Overall, the DMT6004LPS-13 is a reliable and efficient solution for designers looking to improve the performance of their power conversion and management systems. Its combination of low on-resistance, high current handling, and fast switching speed, all packed in a thermally efficient package, makes it an exceptional component for modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8110 $50.5980
39+ $2.6297 $102.5583
60+ $2.5390 $152.3400
85+ $2.3577 $200.4045
111+ $2.2670 $251.6370
138+ $2.1763 $300.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess