EN
  • EN
  • DE
  • IT

DMT6017LDV-13

Part No DMT6017LDV-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 61V-100V POWERDI33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array 2 N-Channel (Dual) 25.3A (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8 (Type UXC)
Family Name DMT6017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869160-DMT6017LDV-13
Ultra Librarian 3D Model Ultra Librarian DMT6017LDV-13 CAD Model

Description

DMT6017LDV-13: High-Efficiency MOSFET from Diodes Incorporated

The DMT6017LDV-13 is a state-of-the-art N-channel enhancement mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This component is well-suited for a variety of applications, including power management, load switching, and DC-DC conversion in a wide range of electronic devices.

Key Features

  • Low On-Resistance: The DMT6017LDV-13 boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 24 mΩ at V<sub>GS = 10 V, which translates to reduced power losses and improved efficiency in operation.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 60 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive circuits.
  • PowerDI5060-8 Package: The device is housed in a compact PowerDI5060-8 package, which is optimized for thermal performance and space-saving on PCBs.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the DMT6017LDV-13 is fully lead-free and RoHS compliant, minimizing the ecological footprint of your products.

Applications

The versatile nature of the DMT6017LDV-13 MOSFET makes it suitable for a diverse range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Power tools
  • Computing and server power systems

Technical Specifications

Parameter Value R<sub>DS(on) 24 mΩ I<sub>D 60 A Package PowerDI5060-8 Compliance Lead-Free, RoHS

The DMT6017LDV-13 is a testament to Diodes Incorporated's commitment to providing high-performance, reliable semiconductor solutions. Its combination of low on-resistance, high current capability, and compact packaging makes it an excellent choice for designers looking to enhance the efficiency and performance of their electronic products.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $71.7135
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5974 $65.7140
265+ $0.4902 $129.9030
410+ $0.4749 $194.7090
565+ $0.4596 $259.6740
730+ $0.4442 $324.2660
975+ $0.3984 $388.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess