EN
  • EN
  • DE

DMTH4007SPSQ-13

Part No DMTH4007SPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 15.7A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 40 V 15.7A (Ta), 100A (Tc) 2.8W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH4007
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH4007SPSQ-13DITR, DMTH4007SPSQ-13DIDKR, DMTH4007SPSQ-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869181-DMTH4007SPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH4007SPSQ-13 CAD Model

Description

DMTH4007SPSQ-13 - High-Efficiency Rectifier from Diodes Incorporated

The DMTH4007SPSQ-13 is a state-of-the-art surface-mount Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is engineered to provide high-efficiency rectification with low power loss and heat generation, making it an ideal choice for a wide range of electronic applications, including power supply, converters, and free-wheeling diodes in switching circuits.

Key Features

  • Low Forward Voltage Drop: The DMTH4007SPSQ-13 boasts a low forward voltage drop, which enhances system efficiency by minimizing the power dissipation during conduction.
  • High Surge Current Capability: With its robust construction, the device can handle high surge currents, offering reliable performance during transient conditions.
  • Power Pack 5 Package: Encased in a Power Pack 5 package, it ensures a compact footprint and excellent power density, suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: This rectifier is environmentally friendly, complying with RoHS standards by being lead-free, which makes it suitable for use in green products.
  • High-Temperature Operation: The DMTH4007SPSQ-13 is capable of operating at high temperatures, maintaining stability and performance even under thermal stress.

Applications

  • Switching power supplies
  • Adapters
  • Lighting applications
  • Reverse polarity protection
  • DC-DC converters

The DMTH4007SPSQ-13 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components that meet the evolving needs of the electronics industry. With its advanced features and robust design, this Schottky barrier rectifier is well-suited for engineers and designers looking to enhance the efficiency and performance of their power management systems.

Whether it's for commercial, industrial, or automotive applications, the DMTH4007SPSQ-13 is a versatile component that can help optimize the functionality of electronic circuits while adhering to environmental standards.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess