EN
  • EN
  • DE

DMTH43M8LPSQ-13

Part No DMTH43M8LPSQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 22A PWRDI5060 / N-Channel 40 V 22A (Ta), 100A (Tc) 2.7W (Ta) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 22A, 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 3.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 49 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3367 pF @ 20 V
Power Dissipation (Max) 2.7W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package PowerDI5060-8
Case / Package 8-PowerTDFN
Base Product Number DMTH43
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH43M8LPSQ-13DIDKR,DMTH43M8LPSQ-13DITR,DMTH43M8LPSQ-13DICT
Standard Package 2,500
Win Source Part Number 1325329-DMTH43M8LPSQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH43M8LPSQ-13 CAD Model

Description

DMTH43M8LPSQ-13 - High-Performance Diode from Diodes Incorporated

The DMTH43M8LPSQ-13 is a state-of-the-art diode product manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is designed to meet the needs of modern electronic applications, offering high efficiency, reliability, and performance.

Constructed using advanced semiconductor technology, the DMTH43M8LPSQ-13 features a low power loss and high current capability, making it an ideal choice for high-frequency rectification and freewheeling applications in switching power supplies, converters, and other power management systems.

The device comes in a compact PowerDI™ 5 package, which is designed to optimize board space without compromising on thermal performance and power handling. This package features a low profile and a small footprint, providing an excellent solution for space-constrained applications while ensuring robust thermal management.

Key specifications of the DMTH43M8LPSQ-13 include a maximum repetitive reverse voltage of 30V, forward continuous current of 3A, and power dissipation of 1.25W. These specifications ensure that the diode can handle significant electrical loads while maintaining a low thermal footprint. Additionally, its fast reverse recovery time minimizes energy loss and enhances the efficiency of the overall system.

The DMTH43M8LPSQ-13 is also characterized by its low forward voltage drop, which contributes to reduced power consumption and improved energy efficiency. This feature makes the diode particularly suitable for portable and battery-powered devices where power conservation is critical.

Designed with environmental concerns in mind, the DMTH43M8LPSQ-13 is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of hazardous substances. This compliance also makes the diode a sustainable choice for manufacturers looking to create eco-friendly products.

In summary, the DMTH43M8LPSQ-13 from Diodes Incorporated is a high-quality diode that offers a blend of performance, efficiency, and compact size, suitable for a wide range of electronic applications. Its advanced features and compliance with environmental standards make it a reliable and responsible choice for engineers and designers alike.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5690 $51.2100
215+ $0.4668 $100.3620
335+ $0.4523 $151.5205
460+ $0.4377 $201.3420
595+ $0.4231 $251.7445
795+ $0.3793 $301.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess