EN
  • EN
  • DE

DMTH6004LPS-13

Part No DMTH6004LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 22A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 60 V 22A (Ta), 100A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMTH6004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH6004LPS-13DI-ND, DMTH6004LPS-13DI, DMTH6004LPS-13DITR, DMTH6004LPS-13DIDKR, DMTH6004LPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869188-DMTH6004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH6004LPS-13 CAD Model

Description

DMTH6004LPS-13 - Diodes Incorporated

The DMTH6004LPS-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to deliver efficient power management and is suitable for a broad range of applications, including power supply, computing, and consumer electronics.

Key Features:

  • Low On-Resistance: The DMTH6004LPS-13 boasts a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle substantial power without overheating, making it ideal for high-power applications.
  • PowerDI™ 5060-8 Package: Utilizing the compact and thermally efficient PowerDI™ 5060-8 package, the DMTH6004LPS-13 can dissipate heat effectively, ensuring reliable performance even under high load conditions.
  • Fast Switching Speed: The device is engineered for fast switching, which is critical for reducing switching losses and improving the overall performance of power conversion systems.
  • Low Threshold Voltage: A low threshold voltage (V<sub>GS(th)) allows for the MOSFET to be easily driven at lower gate voltages, offering compatibility with a wide range of drive circuits.

Applications:

The DMTH6004LPS-13 is versatile and can be used in various applications such as:

  • DC/DC Converters
  • Power Management in Computing
  • Motor Drives
  • Battery Management Systems
  • Power Tools
  • LED Lighting

With its robust design and advanced manufacturing techniques, the DMTH6004LPS-13 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components. Its combination of low on-resistance, high current capacity, and fast switching makes it a preferred choice for designers looking to optimize their power management solutions.

Overall, the DMTH6004LPS-13 is a testament to the innovation and performance that Diodes Incorporated brings to the electronics market, making it an essential component for any power-sensitive design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4148 $56.5920
90+ $1.1609 $104.4810
135+ $1.1246 $151.8210
185+ $1.0883 $201.3355
240+ $1.0520 $252.4800
320+ $0.9432 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess