EN
  • EN
  • DE

DMTH6009LPSQ

Part No DMTH6009LPSQ
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821851-DMTH6009LPSQ
Ultra Librarian 3D Model Ultra Librarian DMTH6009LPSQ CAD Model

Description

DMTH6009LPSQ Power MOSFET by Diodes Incorporated

The DMTH6009LPSQ is a high-performance power MOSFET from Diodes Incorporated, designed to deliver efficiency and reliability for a wide range of applications. This device is part of Diodes Incorporated's extensive portfolio of power management solutions, which are recognized for their quality and innovation.

Featuring a low on-resistance and a high continuous drain current, the DMTH6009LPSQ is optimized for power conversion applications. Its advanced technology ensures that it operates with high efficiency, which is crucial for minimizing energy losses in power supply operations. This makes the DMTH6009LPSQ an excellent choice for designers looking to improve the performance and energy efficiency of their systems.

The MOSFET comes in a compact and robust PowerDI5060-8 package, which is engineered to provide excellent thermal performance and reduce the PCB space required. The package design also contributes to the device's low parasitic inductance and resistance, further enhancing its overall performance.

Key Specifications:

  • Voltage Rating: The DMTH6009LPSQ is capable of handling drain-source voltages up to 60V, making it suitable for a variety of mid-range power applications.
  • Current Rating: With a continuous drain current rating, this MOSFET can handle high current applications with ease.
  • RDS(on): It features a low on-state resistance, which ensures that power losses during operation are minimized, thus improving efficiency.
  • Package: Housed in the PowerDI5060-8 package, it offers a compact footprint while maintaining excellent thermal characteristics.

With its high efficiency, thermal performance, and reliability, the DMTH6009LPSQ is particularly well-suited for use in DC-DC converters, motor drives, and other power-intensive applications. It is also a viable component for portable devices, where power efficiency is critical to extending battery life.

Diodes Incorporated's commitment to quality is reflected in the DMTH6009LPSQ, which is built to meet the high standards required in modern electronic devices. By choosing this power MOSFET, designers can be confident that they are integrating a component that will deliver exceptional performance and contribute to the overall reliability of their systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess