EN
  • EN
  • DE

DSR15U600

Part No DSR15U600
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE FAST REC 600V 15A TO220AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1035478-DSR15U600
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSR15U600 CAD Model

Description

Introducing the DSR15U600 from Diodes Incorporated

The DSR15U600 is a cutting-edge semiconductor device brought to you by Diodes Incorporated, a leading manufacturer in the electronics industry. This product is a standout rectifier that has been meticulously designed to meet the high demands of modern electronic applications.

Key Features of the DSR15U600:

  • High Reverse Voltage Capability: With a reverse voltage of up to 600V, the DSR15U600 is capable of handling high voltage requirements, making it suitable for a variety of power conversion systems.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances efficiency by minimizing power loss during operation. This characteristic is particularly beneficial for applications where energy conservation is crucial.
  • High Surge Current Capability: Its robust design allows the DSR15U600 to withstand high surge currents, ensuring reliable performance under demanding conditions.
  • Fast Switching Speed: The fast switching speed of this rectifier reduces switching losses and improves performance in high-frequency applications.
  • Thermal Stability: The DSR15U600 is designed to maintain its performance over a wide temperature range, ensuring reliability even in extreme conditions.

Applications:

The versatile nature of the DSR15U600 makes it an ideal choice for a broad array of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Freewheeling Diodes in Motor Control Circuits
  • LED Lighting

Reliability and Quality:

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The DSR15U600 is no exception, as it undergoes rigorous testing and quality assurance measures to ensure that it meets the stringent standards set by the industry.

Environmental Compliance:

With environmental concerns in mind, the DSR15U600 is manufactured to be RoHS compliant, ensuring that it adheres to regulations that limit the use of hazardous substances in electronic components.

In summary, the DSR15U600 from Diodes Incorporated is a superior rectifier that offers high voltage capability, efficiency, speed, and reliability, making it a top choice for electronics designers and engineers looking for quality components for their power conversion and management systems.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess