EN
  • EN
  • DE

DXT2010P5-13

Part No DXT2010P5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 6A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 60 V 6 A 130MHz 3.2 W Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name DXT2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number DXT2010P5-13DKR, DXT2010P5-13CT, DXT2010P513, DXT2010P5-13TR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917735-DXT2010P5-13
Ultra Librarian 3D Model Ultra Librarian DXT2010P5-13 CAD Model

Description

The DXT2010P5-13 is a high-performance, surface-mount, bipolar transistor product from Diodes Incorporated, a leading manufacturer in the semiconductor market. Designed for use in linear and switching applications, this NPN transistor is a versatile component that can be integrated into a wide range of electronic circuits.

Key Features

  • High Current Capability: The DXT2010P5-13 is capable of handling continuous collector currents up to 10A, making it suitable for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 2W, this transistor can withstand significant thermal stresses, ensuring reliable performance even under challenging conditions.
  • Surface-Mount Package: The DXT2010P5-13 comes in a PowerDI5 package, which is optimized for surface-mount technology, providing a compact footprint and ease of manufacturing.
  • Fast Switching Speed: The device is designed for fast switching speeds, which is essential for applications requiring rapid transitions between on and off states.

Applications

The versatility of the DXT2010P5-13 allows it to be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Amplification stages in audio systems
  • Switching regulators

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DXT2010P5-13 is manufactured under strict quality control standards, ensuring that it meets the reliability requirements for commercial, industrial, and automotive applications. The product is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacturing.

Ordering Information

The DXT2010P5-13 is available for ordering with the specified part number. For detailed information on pricing, availability, and shipping, customers are encouraged to contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
690+ $0.1451 $100.1190
1,070+ $0.1406 $150.4420
1,470+ $0.1361 $200.0670
1,905+ $0.1315 $250.5075
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,360 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess